Barksdale Control Products Explosion Proof Diaphragm Mechanical Pressure Switches D1X & D2X Series

Description
Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure ranges to 150 psi, NEMA 4,7,& 9 enclosures, a covered terminal strip and tamper-proof external adjustment, Barksdale D1X and D2X Explosion Proof Diaphragm Pressure Switches meet your needs in a wide variety of applications. These switches are available in single setting or dual control. An internal set screw allows for easy internal adjustment of setpoints. For applications requiring a highly accurate switch in a durable package, Barksdale's Explosion Proof Diaphragm Pressure Switches are the ideal choice. Features Hermetically sealed Explosion proof housing for hazardous location Tamper proof setpoint adjustment Ideal for pressure or vacuum Diaphragm Seal Option Available High Accuracy and Reliability
Datasheet
Description
Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure ranges to 150 psi, NEMA 4,7,& 9 enclosures, a covered terminal strip and tamper-proof external adjustment, Barksdale D1X and D2X Explosion Proof Diaphragm Pressure Switches meet your needs in a wide variety of applications. These switches are available in single setting or dual control. An internal set screw allows for easy internal adjustment of setpoints. For applications requiring a highly accurate switch in a durable package, Barksdale's Explosion Proof Diaphragm Pressure Switches are the ideal choice. Features Hermetically sealed Explosion proof housing for hazardous location Tamper proof setpoint adjustment Ideal for pressure or vacuum Diaphragm Seal Option Available High Accuracy and Reliability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Diaphragm Mechanical Pressure Switches - D1X & D2X Series - Barksdale Control Products
Los Angeles, CA, USA
Explosion Proof Diaphragm Mechanical Pressure Switches
D1X & D2X Series
Explosion Proof Diaphragm Mechanical Pressure Switches D1X & D2X Series
Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure ranges to 150 psi, NEMA 4,7,& 9 enclosures, a covered terminal strip and tamper-proof external adjustment, Barksdale D1X and D2X Explosion Proof Diaphragm Pressure Switches meet your needs in a wide variety of applications. These switches are available in single setting or dual control. An internal set screw allows for easy internal adjustment of setpoints. For applications requiring a highly accurate switch in a durable package, Barksdale's Explosion Proof Diaphragm Pressure Switches are the ideal choice. Features Hermetically sealed Explosion proof housing for hazardous location Tamper proof setpoint adjustment Ideal for pressure or vacuum Diaphragm Seal Option Available High Accuracy and Reliability

Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure ranges to 150 psi, NEMA 4,7,& 9 enclosures, a covered terminal strip and tamper-proof external adjustment, Barksdale D1X and D2X Explosion Proof Diaphragm Pressure Switches meet your needs in a wide variety of applications. These switches are available in single setting or dual control. An internal set screw allows for easy internal adjustment of setpoints. For applications requiring a highly accurate switch in a durable package, Barksdale's Explosion Proof Diaphragm Pressure Switches are the ideal choice.

Features

  • Hermetically sealed
  • Explosion proof housing for hazardous location
  • Tamper proof setpoint adjustment
  • Ideal for pressure or vacuum
  • Diaphragm Seal Option Available
  • High Accuracy and Reliability
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number D1X & D2X Series
Product Name Explosion Proof Diaphragm Mechanical Pressure Switches
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge (optional feature); Vacuum (optional feature)
Material Liquid; Gas
Switch Point Range 0.0300 to 150 psi (0.0211 to 106 m H2O)
Deadband 0.0700 to 6 psi (0.0493 to 4.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 50psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure sensor with display - PN7092 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid
View Details
4 suppliers
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details