Barksdale Control Products Compact Mechanical Pressure Switch Series 96201

Description
The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your application. With the addition of an optional conduit connector, the switch becomes watertight and bears a NEMA 4 rating. The addition of optional DIN electrical connector allows for ease of installation and maintenance. Designed to control pressures from vacuum up to 7500 psi, the Series 96201 Pressure Switches are an outstanding choice to meet your demanding industrial applications. Features Compact size Low & high pressures including vacuum Extremely versatile Optional DIN and conduit connectors NEMA 1 & 4; IP65 Single pole double throw snap action switching Factory preset or field adjustable
Datasheet
Description
The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your application. With the addition of an optional conduit connector, the switch becomes watertight and bears a NEMA 4 rating. The addition of optional DIN electrical connector allows for ease of installation and maintenance. Designed to control pressures from vacuum up to 7500 psi, the Series 96201 Pressure Switches are an outstanding choice to meet your demanding industrial applications. Features Compact size Low & high pressures including vacuum Extremely versatile Optional DIN and conduit connectors NEMA 1 & 4; IP65 Single pole double throw snap action switching Factory preset or field adjustable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Mechanical Pressure Switch - Series 96201 - Barksdale Control Products
Los Angeles, CA, USA
Compact Mechanical Pressure Switch
Series 96201
Compact Mechanical Pressure Switch Series 96201
The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your application. With the addition of an optional conduit connector, the switch becomes watertight and bears a NEMA 4 rating. The addition of optional DIN electrical connector allows for ease of installation and maintenance. Designed to control pressures from vacuum up to 7500 psi, the Series 96201 Pressure Switches are an outstanding choice to meet your demanding industrial applications. Features Compact size Low & high pressures including vacuum Extremely versatile Optional DIN and conduit connectors NEMA 1 & 4; IP65 Single pole double throw snap action switching Factory preset or field adjustable

The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your application. With the addition of an optional conduit connector, the switch becomes watertight and bears a NEMA 4 rating. The addition of optional DIN electrical connector allows for ease of installation and maintenance. Designed to control pressures from vacuum up to 7500 psi, the Series 96201 Pressure Switches are an outstanding choice to meet your demanding industrial applications.

Features

  • Compact size
  • Low & high pressures including vacuum
  • Extremely versatile
  • Optional DIN and conduit connectors
  • NEMA 1 & 4; IP65
  • Single pole double throw snap action switching
  • Factory preset or field adjustable
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series 96201
Product Name Compact Mechanical Pressure Switch
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 190 to 7500 psi (134 to 5278 m H2O)
Deadband 30 to 1000 psi (21.11 to 704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038922-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 131 psi (-10.2 to 91.86 m H2O)
Accuracy 1 ±% FS
View Details
Vacuum Switches - 2811732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range -13.78 to 0.0 psi (-9.7 to 0.0 m H2O)
Vacuum Range 0.0 torr (29.92 in Hg vac)
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details