Barksdale Control Products Explosion Proof Mechanical Pressure Switch P1X Series

Description
Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the P1X assures millions of maintenance free, leakage free cycles. A rugged NEMA 7, & 9 enclosure makes this switch an ideal choice for indoor installations. Setpoints are easily adjusted via a tamper-proof external adjustment screw, and the switch can be safely adjusted within the hazardous location. Designed to control pressures up to 1600 psi, the P1X Series Explosion Proof Pressure Switches are an outstanding choice for your demanding hazardous area applications. Features Explosion proof housing High reliability Extremely long life UL & CSA listed Oil & dust tight Diaphragm Seal Option Available
Datasheet
Description
Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the P1X assures millions of maintenance free, leakage free cycles. A rugged NEMA 7, & 9 enclosure makes this switch an ideal choice for indoor installations. Setpoints are easily adjusted via a tamper-proof external adjustment screw, and the switch can be safely adjusted within the hazardous location. Designed to control pressures up to 1600 psi, the P1X Series Explosion Proof Pressure Switches are an outstanding choice for your demanding hazardous area applications. Features Explosion proof housing High reliability Extremely long life UL & CSA listed Oil & dust tight Diaphragm Seal Option Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Mechanical Pressure Switch - P1X Series - Barksdale Control Products
Los Angeles, CA, USA
Explosion Proof Mechanical Pressure Switch
P1X Series
Explosion Proof Mechanical Pressure Switch P1X Series
Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the P1X assures millions of maintenance free, leakage free cycles. A rugged NEMA 7, & 9 enclosure makes this switch an ideal choice for indoor installations. Setpoints are easily adjusted via a tamper-proof external adjustment screw, and the switch can be safely adjusted within the hazardous location. Designed to control pressures up to 1600 psi, the P1X Series Explosion Proof Pressure Switches are an outstanding choice for your demanding hazardous area applications. Features Explosion proof housing High reliability Extremely long life UL & CSA listed Oil & dust tight Diaphragm Seal Option Available

Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the P1X assures millions of maintenance free, leakage free cycles. A rugged NEMA 7, & 9 enclosure makes this switch an ideal choice for indoor installations. Setpoints are easily adjusted via a tamper-proof external adjustment screw, and the switch can be safely adjusted within the hazardous location. Designed to control pressures up to 1600 psi, the P1X Series Explosion Proof Pressure Switches are an outstanding choice for your demanding hazardous area applications.

Features

  • Explosion proof housing
  • High reliability
  • Extremely long life
  • UL & CSA listed
  • Oil & dust tight
  • Diaphragm Seal Option Available
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number P1X Series
Product Name Explosion Proof Mechanical Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.5000 to 1600 psi (0.3519 to 1126 m H2O)
Deadband 0.1000 to 80 psi (0.0704 to 56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 50psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure sensor with analog display - PG1408 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details