Barksdale Control Products Multiple Output Electronic Pressure Switch UDS3

Description
Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2" tall, easy-to-read digits. A scalable bar graph display provides even greater visibility. Analog outputs are scalable from 25% to 100% of the full adjustable range. A 12-bit microprocessor provides built-in diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Pressure units may be readily toggled between psi, bar, kPa, °C and °F units. For applications requiring precision pressure control, multiple switchpoints and extremely long life, the UDS3 Series is the ideal solution. Features Pressure control with internal stainless steel diaphragm 4 switching outputs and 1 analog output High accuracy with fully adjustable deadband Easy-to-read LCD display with scalable bar graph Capable of switching both AC and DC loads Fully configurable via keypad UL/CSA approved
Datasheet
Description
Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2" tall, easy-to-read digits. A scalable bar graph display provides even greater visibility. Analog outputs are scalable from 25% to 100% of the full adjustable range. A 12-bit microprocessor provides built-in diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Pressure units may be readily toggled between psi, bar, kPa, °C and °F units. For applications requiring precision pressure control, multiple switchpoints and extremely long life, the UDS3 Series is the ideal solution. Features Pressure control with internal stainless steel diaphragm 4 switching outputs and 1 analog output High accuracy with fully adjustable deadband Easy-to-read LCD display with scalable bar graph Capable of switching both AC and DC loads Fully configurable via keypad UL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Output Electronic Pressure Switch - UDS3 - Barksdale Control Products
Los Angeles, CA, USA
Multiple Output Electronic Pressure Switch
UDS3
Multiple Output Electronic Pressure Switch UDS3
Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2" tall, easy-to-read digits. A scalable bar graph display provides even greater visibility. Analog outputs are scalable from 25% to 100% of the full adjustable range. A 12-bit microprocessor provides built-in diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Pressure units may be readily toggled between psi, bar, kPa, °C and °F units. For applications requiring precision pressure control, multiple switchpoints and extremely long life, the UDS3 Series is the ideal solution. Features Pressure control with internal stainless steel diaphragm 4 switching outputs and 1 analog output High accuracy with fully adjustable deadband Easy-to-read LCD display with scalable bar graph Capable of switching both AC and DC loads Fully configurable via keypad UL/CSA approved

Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2" tall, easy-to-read digits. A scalable bar graph display provides even greater visibility. Analog outputs are scalable from 25% to 100% of the full adjustable range. A 12-bit microprocessor provides built-in diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Pressure units may be readily toggled between psi, bar, kPa, °C and °F units. For applications requiring precision pressure control, multiple switchpoints and extremely long life, the UDS3 Series is the ideal solution.

Features

  • Pressure control with internal stainless steel diaphragm
  • 4 switching outputs and 1 analog output
  • High accuracy with fully adjustable deadband
  • Easy-to-read LCD display with scalable bar graph
  • Capable of switching both AC and DC loads
  • Fully configurable via keypad
  • UL/CSA approved
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number UDS3
Product Name Multiple Output Electronic Pressure Switch
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Material Liquid; Gas
Features Temperature Compensated
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 1000680 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Vacuum Switches - 2970068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 72.52 to 725 psi (51.04 to 510 m H2O)
Vacuum Range 37514 torr (-1447 in Hg vac)
View Details
125P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details