Barksdale Control Products Compact Mechanical Pressure Switch Series 96211

Description
The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your application. With the addition of an optional conduit connector, the switch becomes watertight and bears a NEMA 4 rating. The addition of optional DIN electrical connector allows for ease of installation and maintenance. Designed to control pressures from vacuum up to 7500 psi, the Series 96201 Pressure Switches are an outstanding choice to meet your demanding industrial applications. Features Compact size Low & high pressures including vacuum Extremely versatile Optional DIN and conduit connectors NEMA 1 & 4; IP65 Single pole double throw snap action switching Factory preset or field adjustable
Datasheet
Description
The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your application. With the addition of an optional conduit connector, the switch becomes watertight and bears a NEMA 4 rating. The addition of optional DIN electrical connector allows for ease of installation and maintenance. Designed to control pressures from vacuum up to 7500 psi, the Series 96201 Pressure Switches are an outstanding choice to meet your demanding industrial applications. Features Compact size Low & high pressures including vacuum Extremely versatile Optional DIN and conduit connectors NEMA 1 & 4; IP65 Single pole double throw snap action switching Factory preset or field adjustable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Mechanical Pressure Switch - Series 96211 - Barksdale Control Products
Los Angeles, CA, USA
Compact Mechanical Pressure Switch
Series 96211
Compact Mechanical Pressure Switch Series 96211
The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your application. With the addition of an optional conduit connector, the switch becomes watertight and bears a NEMA 4 rating. The addition of optional DIN electrical connector allows for ease of installation and maintenance. Designed to control pressures from vacuum up to 7500 psi, the Series 96201 Pressure Switches are an outstanding choice to meet your demanding industrial applications. Features Compact size Low & high pressures including vacuum Extremely versatile Optional DIN and conduit connectors NEMA 1 & 4; IP65 Single pole double throw snap action switching Factory preset or field adjustable

The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in plastic, brass or stainless steel, allowing the switch to be custom configured to the exact needs of your application. With the addition of an optional conduit connector, the switch becomes watertight and bears a NEMA 4 rating. The addition of optional DIN electrical connector allows for ease of installation and maintenance. Designed to control pressures from vacuum up to 7500 psi, the Series 96201 Pressure Switches are an outstanding choice to meet your demanding industrial applications.

Features

  • Compact size
  • Low & high pressures including vacuum
  • Extremely versatile
  • Optional DIN and conduit connectors
  • NEMA 1 & 4; IP65
  • Single pole double throw snap action switching
  • Factory preset or field adjustable
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series 96211
Product Name Compact Mechanical Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 2.5 to 500 psi (1.76 to 352 m H2O)
Deadband 0.3000 to 75 psi (0.2111 to 52.78 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum
Material Gas
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Vacuum Switches - 2133306 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details