The E1S and E1H Econ-O-Trol Pressure Switches deliver powerful performance in a compact, economical package. Available in corrosion resistant thermoplastic or die cast aluminum, this switch measures, controls and switches pressures from vacuum to 500 psi. A snap action micro-switch eliminates the inconsistent operation of floating contacts found in similar designs. This UL recognized and CSA listed switch can be used for high and low limit control, safety shutdown and alarm functions for most industrial equipment applications. When the application is critical and space is limited, the Barksdale E1S and E1H Econ-O-Trol Pressure Switch are the ideal choice to meet your requirements.
| Barksdale Control Products | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | E1S & E1H Series |
| Product Name | Econ-O-Trol Mechanical Pressure Switches |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Gauge (optional feature); Vacuum (optional feature) |
| Material | Liquid; Gas |
| Switch Point Range | 0.5000 to 500 psi (0.3519 to 352 m H2O) |
| Deadband | 0.3000 to 28 psi (0.2111 to 19.71 m H2O) |