Barksdale Control Products Diaphragm Mechanical Pressure Switches CD1H & CD2H Series

Description
Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches provide an ideal solution for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for both positive pressure and vacuum models, to 150 psi. These snap-action switches may be wired normally open or normally closed through a 3/4"-14 NPT conduit connector to free leads to 18". All models feature self-locking set screw adjustment and dials which are calibrated for increasing setting. For applications requiring a highly accurate switch in a durable package, Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches are the ideal choice. Stripped models are also available. Features High reliability Extremely versatile Calibrated dial for easy setpoint adjustment Ideal for pressure or vacuum Diaphragm Seal Option Available
Datasheet
Description
Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches provide an ideal solution for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for both positive pressure and vacuum models, to 150 psi. These snap-action switches may be wired normally open or normally closed through a 3/4"-14 NPT conduit connector to free leads to 18". All models feature self-locking set screw adjustment and dials which are calibrated for increasing setting. For applications requiring a highly accurate switch in a durable package, Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches are the ideal choice. Stripped models are also available. Features High reliability Extremely versatile Calibrated dial for easy setpoint adjustment Ideal for pressure or vacuum Diaphragm Seal Option Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Mechanical Pressure Switches - CD1H & CD2H Series - Barksdale Control Products
Los Angeles, CA, USA
Diaphragm Mechanical Pressure Switches
CD1H & CD2H Series
Diaphragm Mechanical Pressure Switches CD1H & CD2H Series
Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches provide an ideal solution for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for both positive pressure and vacuum models, to 150 psi. These snap-action switches may be wired normally open or normally closed through a 3/4"-14 NPT conduit connector to free leads to 18". All models feature self-locking set screw adjustment and dials which are calibrated for increasing setting. For applications requiring a highly accurate switch in a durable package, Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches are the ideal choice. Stripped models are also available. Features High reliability Extremely versatile Calibrated dial for easy setpoint adjustment Ideal for pressure or vacuum Diaphragm Seal Option Available

Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches provide an ideal solution for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for both positive pressure and vacuum models, to 150 psi. These snap-action switches may be wired normally open or normally closed through a 3/4"-14 NPT conduit connector to free leads to 18". All models feature self-locking set screw adjustment and dials which are calibrated for increasing setting. For applications requiring a highly accurate switch in a durable package, Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches are the ideal choice. Stripped models are also available.

Features

  • High reliability
  • Extremely versatile
  • Calibrated dial for easy setpoint adjustment
  • Ideal for pressure or vacuum
  • Diaphragm Seal Option Available
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number CD1H & CD2H Series
Product Name Diaphragm Mechanical Pressure Switches
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.5000 to 150 psi (0.3519 to 106 m H2O)
Deadband 0.6000 to 6 psi (0.4223 to 4.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Indicator - DPIS125V-PV-15-B-1 - Plast-O-Matic Valves, Inc.
Specs
Pressure Measurement Differential
Material Gas
Display Type Analog Meter
View Details
225P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Vacuum Switches - 3636006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 0.0 to 3626 psi (0.0 to 2552 m H2O)
Vacuum Range 187571 torr (-7355 in Hg vac)
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details