Barksdale Control Products Compact Mechanical Pressure Switch Series CSM

Description
The CSM series is the companion to the CSP, covering higher pressure ranges from 30-120 psi to 2000-5000 psi. Like the CSP, it offers high proof pressure at 9000 psi along with the same range of process connections. The CSM features a zinc-plated steel fitting. Both AC and DC switching is available. Wherever customer requirements call for a quality low-cost pressure switch where size is critical in demanding environments, the new CS series is a smart choice. Features Compact size Multiple electrical connections SPDT or SPST Factory preset or field adjustable 30-120 psi to 2000-5000 psi
Datasheet
Description
The CSM series is the companion to the CSP, covering higher pressure ranges from 30-120 psi to 2000-5000 psi. Like the CSP, it offers high proof pressure at 9000 psi along with the same range of process connections. The CSM features a zinc-plated steel fitting. Both AC and DC switching is available. Wherever customer requirements call for a quality low-cost pressure switch where size is critical in demanding environments, the new CS series is a smart choice. Features Compact size Multiple electrical connections SPDT or SPST Factory preset or field adjustable 30-120 psi to 2000-5000 psi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Mechanical Pressure Switch - Series CSM - Barksdale Control Products
Los Angeles, CA, USA
Compact Mechanical Pressure Switch
Series CSM
Compact Mechanical Pressure Switch Series CSM
The CSM series is the companion to the CSP, covering higher pressure ranges from 30-120 psi to 2000-5000 psi. Like the CSP, it offers high proof pressure at 9000 psi along with the same range of process connections. The CSM features a zinc-plated steel fitting. Both AC and DC switching is available. Wherever customer requirements call for a quality low-cost pressure switch where size is critical in demanding environments, the new CS series is a smart choice. Features Compact size Multiple electrical connections SPDT or SPST Factory preset or field adjustable 30-120 psi to 2000-5000 psi

The CSM series is the companion to the CSP, covering higher pressure ranges from 30-120 psi to 2000-5000 psi. Like the CSP, it offers high proof pressure at 9000 psi along with the same range of process connections. The CSM features a zinc-plated steel fitting. Both AC and DC switching is available.

Wherever customer requirements call for a quality low-cost pressure switch where size is critical in demanding environments, the new CS series is a smart choice.

Features

  • Compact size
  • Multiple electrical connections
  • SPDT or SPST
  • Factory preset or field adjustable
  • 30-120 psi to 2000-5000 psi
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series CSM
Product Name Compact Mechanical Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 30 to 5000 psi (21.11 to 3519 m H2O)
Deadband 9 to 400 psi (6.33 to 282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074055-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 3626 psi (2552 m H2O)
Accuracy 0.5000 ±% FS
View Details
Vacuum Switches - 3635968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O)
Vacuum Range 7503 torr (-265 in Hg vac)
View Details
152P8 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details