Barksdale Control Products Sealed Piston Mechanical Pressure Switch Series 9617

Description
Barksdale's 9617 Series Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston Pressure Switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 7500 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2" NPT conduit connector, and are rated to NEMA 4 as a standard. A clear cover allows easy viewing of the calibrated adjustment scale. For applications requiring a highly accurate switch in a durable package, Barksdale's 9617 Series Sealed Piston Pressure Switches are the ideal choice. Features Unique leaf spring design High reliability Extremely long life UL & CSA listed High proof pressure up to 15 kpsi Calibrated dial for easy setpoint adjustment
Datasheet
Description
Barksdale's 9617 Series Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston Pressure Switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 7500 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2" NPT conduit connector, and are rated to NEMA 4 as a standard. A clear cover allows easy viewing of the calibrated adjustment scale. For applications requiring a highly accurate switch in a durable package, Barksdale's 9617 Series Sealed Piston Pressure Switches are the ideal choice. Features Unique leaf spring design High reliability Extremely long life UL & CSA listed High proof pressure up to 15 kpsi Calibrated dial for easy setpoint adjustment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Piston Mechanical Pressure Switch - Series 9617 - Barksdale Control Products
Los Angeles, CA, USA
Sealed Piston Mechanical Pressure Switch
Series 9617
Sealed Piston Mechanical Pressure Switch Series 9617
Barksdale's 9617 Series Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston Pressure Switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 7500 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2" NPT conduit connector, and are rated to NEMA 4 as a standard. A clear cover allows easy viewing of the calibrated adjustment scale. For applications requiring a highly accurate switch in a durable package, Barksdale's 9617 Series Sealed Piston Pressure Switches are the ideal choice. Features Unique leaf spring design High reliability Extremely long life UL & CSA listed High proof pressure up to 15 kpsi Calibrated dial for easy setpoint adjustment

Barksdale's 9617 Series Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston Pressure Switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 7500 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2" NPT conduit connector, and are rated to NEMA 4 as a standard. A clear cover allows easy viewing of the calibrated adjustment scale. For applications requiring a highly accurate switch in a durable package, Barksdale's 9617 Series Sealed Piston Pressure Switches are the ideal choice.

Features

  • Unique leaf spring design
  • High reliability
  • Extremely long life
  • UL & CSA listed
  • High proof pressure up to 15 kpsi
  • Calibrated dial for easy setpoint adjustment
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series 9617
Product Name Sealed Piston Mechanical Pressure Switch
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 80 to 7100 psi (56.3 to 4997 m H2O)
Deadband 40 to 400 psi (28.15 to 282 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 400psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure sensor with analog display - PG1404 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details