VAST STOCK CO., LIMITED Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Encoders 05K resistive w/pushbutton
Encoders 05K resistive
Encoders 1/4" Cont Rototation Sealed
Encoders 1024ppr 8mm 12 Bit Absolute SPI Encoder
Encoders 10k resisitve
Encoders 12 Bit Decoder Add on Module
Encoders 12PPR 12DET 5Vdc 5mm tbush Vertical
Encoders 14Bits Multiturn Encoder
Encoders 16 detent pos 1 cyc absolute
Encoders 16 detent pos 16cyc quadrature
Encoders 16 detent pos 4 cyc quadrature w/push
Encoders 17 bit Encoder
Encoders 17Bits Singleturn Encoder
Encoders 2 Chn LD,Hole 500CPR 5mm
Encoders 2 Chn TTL, Hole 512CPR 2mm
Encoders 20k resistive w/pushbutton
Encoders 20k resistive
Encoders 20PPR 20DET 5Vdc 5mm tbush Vertical
Encoders 21 Bits, AR18/35 Prog. Cal. Kit
Encoders 24 detent pos 1 cyc absolute
Encoders 24 detent pos 24 cyc quadrature
Encoders 24 detent pos 4 cyc quadrature w/push
Encoders 3 Channel 1000CPR Encoder
Encoders 3 Channel 1000CPR
Encoders 3 Channel 100CPR
Encoders 3 Channel 200CPR Encoder
Encoders 3 Channel 200CPR
Encoders 3 Channel 256CPR Encoder
Encoders 3 Channel 256CPR Metal CW 28mm 6mm
Encoders 3 Channel 360CPR Encoder
Encoders 3 Channel 360CPR
Encoders 3 Channel 400CPR Encoder
Encoders 3 Channel 400CPR Metal CW 28mm 5mm
Encoders 3 Channel 500CPR Encoder
Encoders 3 Channel 500CPR Metal CW 28mm 1/4in
Encoders 3 Channel 500CPR Metal CW 28mm 5mm
Encoders 3 Channel 500CPR Metal CW 28mm 6mm
Encoders 3 Channel 500CPR Metal CW 28mm 8mm
Encoders 3 Channel 512CPR Encoder
Encoders 3 Chn LD,Hole 360CPR 6mm
Encoders 3 Chn LD,Hole 500CPR 5mm
Encoders 3 Chn TTL, Hole 360CPR 6mm
Encoders 3 mm Orange Sleeve for AMT
Encoders 3.175 mm (1/8") Purple Sleeve for AMT
Encoders 3.6-5.5Vdc 0512ppr Radial 5mm Encoder
Encoders 32 detent pos 8 cyc quadrature w/push
Encoders 33mm Mod 50b MT 5V M3 Hub 485
Encoders 33mm Mod 50b MT 5V M3 Hub Biss
Encoders 33mm Mod 50b MT 5V M3 Hub SSI
Encoders 33mm Mod 50b MT 5V M4 Hub 485
Encoders 33mm Mod 50b MT 5V M4 Hub Biss
Encoders 33mm Mod 50b MT 7V M3 Hub 485
Encoders 33mm Mod 50b MT 7V M3 Hub Biss
Encoders 33mm Mod 50b MT 7V M4 Hub 485
Encoders 33mm Mod 50b MT 7V M4 Hub Biss
Encoders 35mm Linear,Abs 25Bits,ESL
Encoders 35mm Linear,Abs Ref 25Bits,SSI
Encoders 35mm Linear,Inc 80um,SSI
Encoders 35mm Linear,Inc Ref 80um,ESL
Encoders 35mm Thru H,Abs 25Bits,ESL
Encoders 35mm Thru H,Abs Ref 25Bits,SSI
Encoders 36 detent pos. 9 cyc quadrature
Encoders 3Chn LD Hole 1000CPR 5mm
Encoders 4 mm Gray Sleeve for AMT
Encoders 4.7625 mm (3/16") Yellow Sleeve for AMT
Encoders 5 mm Green Sleeve for AMT
Encoders 6 Channel 1000CPR Z11 Encoder
Encoders 6 Channel 1000CPR
Encoders 6 Channel 1024CPR Z11 Encoder
Encoders 6 Channel 1024CPR
Encoders 6 Channel 1250CPR Z11 Encoder
Encoders 6 Channel 2000CPR Z11 Encoder
Encoders 6 Channel 2048CPR
Encoders 6 Channel 2500CPR Z11 Encoder
Encoders 6 Channel 2500CPR
Encoders 6 Channel Encoder 1000CPR
Encoders 6 Channel Encoder 1024CPR
Encoders 6 Channel Encoder 1250CPR
Encoders 6 Channel Encoder 2000CPR
Encoders 6 Channel Encoder 2500CPR
Encoders 6 mm Red Sleeve for AMT
Encoders 6.35 mm (1/4") White Sleeve for AMT
Encoders 63K100-050 cycles, pins, quadrature
Encoders 63K128-050 cycles, 2.0in. cable, quadrature
Encoders 63K256-050 cycles, 4.0in. cable, quadrature
Encoders 63K256-250 cycles, 4.0in. cable, quadrature
Encoders 63K64-050 ycles, pins, quadrature
Encoders 63KS100-020 cles, quadrature
Encoders 63KS128-250 cles, quadrature, 6.0 cable
Encoders 63KS25 cles, quadrature, 6.0 cable
Encoders 63KS25-060 cles, quadrature, 6.0 cable
Encoders 63KS256-025 cles, 2.0 in. cable, quadrature
Encoders 63L425-PGL 63L425-PGL
Encoders 63R256-060 cycles, 5.0in. cable, quadrature
Encoders 63RS100-060 cles, 3.5in. cable, quadrature
Encoders 63RS256-250 cles, 6.0in. cable, quadrature
Encoders 63RS64 les, pins, quadrature, 2.0 in cable
Encoders 63RS64-180 les, pins, quadrature, 2.0 in minimum
Encoders 68A115Q-H9S-06C is, Fingertip Knob, 3.3V, 3.0-inch cable connector
Encoders 68A115Q-L9N-06C is, Fingertip Knob, 3.3V, 3.0-inch cable connector
Encoders 68A225Q-H0S-02C is, Fingertip Knob, 3.3V, 3.0-inch cable connector
Encoders 68A225Q-H9S-02C is, Fingertip Knob, 3.3V, 3.0-inch cable connector
Encoders 68A225Q-H9S-06C is, Fingertip Knob, 3.3V, 3.0-inch cable connector
Encoders 68A225Q-L0S-02C is, Fingertip Knob, 3.3V, 3.0-inch cable connector
Encoders 68A225Q-L9N-06C is, Fingertip Knob, 3.3V, 3.0-inch cable connector
Encoders 68A225Q-L9S-02C is, Fingertip Knob, 3.3V, 3.0-inch cable connector
Encoders 8 mm Blue Sleeve for AMT
Encoders ABS Magnetic Encoder 10 Bit 6mm Shaft
Encoders ABS Magnetic Encoder 12 Bit 6mm Shaft
Encoders Align Jig, AR35 Through 8mm
Encoders Align Jig, AR35 Through 9.5mm
Encoders AMT 100 Shaft Adapter
Encoders AMT 200/300 Shaft Adapter
Encoders AMT Cable, 14 conductor, 113/313, 36 inches, shielded, locking
Encoders AMT Cable, 17 conductor, 112/312, 36 inches, shielded, locking
Encoders AMT kit, AMT203, ABS-SPI absolute encoder
Encoders AMT part, AMT303LD, 14 condition, std temp, 36"
Encoders AMT part, AMT303LD, 14 condition, std temp, locking, 36"
Encoders AMT PRGM Module KIT for AMT13/33 Encoder
Encoders AMT standard base,Black
Encoders AMT USB cable used to program the AMT11x/31x encoders with the 14 position Samtec connector
Encoders AMT Wide Base, Black
Encoders AMT102 standard base,black
Encoders AMT102 Wide Base,Black
Encoders AMT312D Commutation Encoder V-Kit
Encoders ASIC + CS 1.56nm 248LPI 110mm
Encoders ASIC + CS 1.56nm SS I 248LPI 110mm
Encoders ASIC + CS 80um ESL 318LPI 86mm
Encoders ASIC + CS 80um SSI 318LPI 86mm
Encoders ASIC + CW 8mmThru H,25Bits,ESL
Encoders ASIC + CW 9.5mmThru H,25Bits,ESL
Encoders ASIC + CW 9.5mmThru H,25Bits,SSI
Encoders Axial Encoder Kit 9 sleeve, base, covr
Encoders DIFFERENTIAL ENCODER ZAA TYPE FOR (R35i)
Encoders En Rop 11mm,3Ch 1000CPR,Bent Lds
Encoders En Rop 11mm,3Ch 1000CPR,Strg Lds
Encoders En Rop 11mm,3Ch 1024CPR,Bent Lds
Encoders En Rop 11mm,3Ch 1024CPR,Strg Lds
Encoders En Rop 11mm,3Ch 1250CPR,Bent Lds
Encoders En Rop 11mm,3Ch 1250CPR,Strg Lds
Encoders En Rop 11mm,3Ch 2000CPR,Bent Lds
Encoders En Rop 11mm,3Ch 2000CPR,Strg Lds
Encoders En Rop 11mm,3Ch 2048CPR,Bent Lds
Encoders En Rop 11mm,3Ch 2048CPR,Strg Lds
Encoders En Rop 11mm,3Ch 2500CPR,Bent Lds
Encoders En Rop 11mm,3Ch 2500CPR,Strg Lds
Encoders En Rop 11mm,3Ch 4000CPR,Bent Lds
Encoders En Rop 11mm,3Ch 4000CPR,Strg Lds
Encoders En Rop 11mm,3Ch 4096CPR,Bent Lds
Encoders En Rop 11mm,3Ch 4096CPR,Strg Lds
Encoders En Rop 11mm,3Ch 5000CPR,Bent Lds
Encoders En Rop 11mm,3Ch 5000CPR,Strg Lds
Encoders En Rop 11mm,3Ch 500CPR,Bent Lds
Encoders En Rop 11mm,3Ch 500CPR,Strg Lds
Encoders En Rop 11mm,3Ch 512CPR,Bent Lds
Encoders En Rop 11mm,3Ch 512CPR,Strg Lds
Encoders En Rop 11mm,3Ch 625CPR,Bent Lds
Encoders En Rop 11mm,3Ch 625CPR,Strg Lds
Encoders Encoder Kit 12-Bit Multi-Turn Axial
Encoders Encoder Kit 12-Bit Multi-Turn Radial
Encoders Encoder Kit 14-Bit Multi-Turn Axial
Encoders Encoder Kit 14-Bit Multi-Turn Radial
Encoders Encoder Std 5-pin 128 cycles
Encoders Encoder Std 5-pin 256 cycles
Encoders Encoder, Sealed, 4-pin, 100 cycles, 10.0in. cable, quadrature
Encoders Encoder, Sealed, 4-pin, 100 cycles, 25.0in. cable, quadrature
Encoders Encoder, Sealed, 4-pin, 100 cycles, 4.0in. cable, quadrature
Encoders Encoder, Sealed, 4-pin, 100 cycles, quadrature
Encoders Encoder, Sealed, 4-pin, 128 cycles, quadrature, 4.0 cable
Encoders Encoder, Sealed, 4-pin, 128 cycles, quadrature, 6.0 cable
Encoders Encoder, Sealed, 4-pin, 128 cycles, quadrature
Encoders Encoder, Sealed, 4-pin, 256 cycles, 10.0in. cable, quadrature
Encoders Encoder, Sealed, 4-pin, 256 cycles, 2.0 in. cable, quadrature
Encoders Encoder, Sealed, 4-pin, 256 cycles, quadrature
Encoders Encoder, Sealed, 4-pin, 32 cycles, 6.0in. cable, quadrature
Encoders Encoder, Sealed, 4-pin, 32 cycles, quadrature
Encoders Encoder, Sealed, 4-pin, 50 cycles, 2.5in cable, quadrature
Encoders Encoder, Sealed, 4-pin, 50 cycles, quadrature, 12.0in. Cable, quadrature
Encoders Encoder, Sealed, 4-pin, 50 cycles, quadrature, 4.0in. Cable, quadrature
Encoders Encoder, Sealed, 4-pin, 64 cycles, quadrature
Encoders Encoder, Sealed, 5-pin, 100 cycles, 3.5in. cable, quadrature
Encoders Encoder, Sealed, 5-pin, 100 cycles,
Encoders Encoder, Sealed, 5-pin, 128 cycles, 6.0in. cable, quadrature
Encoders Encoder, Sealed, 5-pin, 128 cycles, 8.0in. cable, quadrature
Encoders Encoder, Sealed, 5-pin, 128 cycles, 9.0in. cable, quadrature
Encoders Encoder, Sealed, 5-pin, 256 cycles, 3.5in. cable, quadrature
Encoders Encoder, Sealed, 5-pin, 256 cycles, 6.0in. cable, quadrature
Encoders Encoder, Sealed, 5-pin, 256 cycles, pins, quadrature
Encoders Encoder, Sealed, 5-pin, 32 cycles, pins, quadrature
Encoders Encoder, Sealed, 5-pin, 50 cycles, pins, quadrature, 2.0 in cable
Encoders Encoder, Sealed, 5-pin, 50 cycles, pins, quadrature
Encoders Encoder, Sealed, 5-pin, 64 cycles, pins, quadrature, 2.0 in minimum
Encoders Encoder, Standard, 4-pin, 100 cycles, 25.0in. cable, quadrature
Encoders Encoder, Standard, 4-pin, 100 cycles, pins, quadrature
Encoders Encoder, Standard, 4-pin, 128 cycles, 2.0in. cable, quadrature
Encoders Encoder, Standard, 4-pin, 128 cycles, 6.0in. cable, quadrature
Encoders Encoder, Standard, 4-pin, 128 cycles, pins, quadrature
Encoders Encoder, Standard, 4-pin, 25 cycles, 6.0in. cable, quadrature
Encoders Encoder, Standard, 4-pin, 25 cycles, pins, quadrature
Encoders Encoder, Standard, 4-pin, 256 cycles, 2.5in. cable, quadrature
Encoders Encoder, Standard, 4-pin, 256 cycles, 4.0in. cable, quadrature
Encoders Encoder, Standard, 4-pin, 256 cycles, pins, quadrature
Encoders Encoder, Standard, 4-pin, 32 cycles, 7.0in. cable, quadrature
Encoders Encoder, Standard, 4-pin, 32 cycles, pins, quadrature
Encoders Encoder, Standard, 4-pin, 50 cycles, 2.5in. cable, quadrature
Encoders Encoder, Standard, 4-pin, 64 cycles, 6.0in cable, quadrature
Encoders Encoder, Standard, 4-pin, 64 cycles, pins, quadrature
Encoders Encoder, Standard, 5-pin, 100 cycles, 5.0in. cable, quadrature
Encoders Encoder, Standard, 5-pin, 100 cycles, pins, quadrature
Encoders Encoder, Standard, 5-pin, 128 cycles, 8.0in. cable, quadrature
Encoders Encoder, Standard, 5-pin, 25 cycles, 25.0in. cable, quadrature
Encoders Encoder, Standard, 5-pin, 25 cycles, 6.0in. cable, quadrature
Encoders Encoder, Standard, 5-pin, 256 cycles, 10.0in. cable, quadrature
Encoders Encoder, Standard, 5-pin, 256 cycles, 2.0in. cable, quadrature
Encoders Encoder, Standard, 5-pin, 256 cycles, 3.5in. cable, quadrature
Encoders Encoder, Standard, 5-pin, 256 cycles, 5.0in. cable, quadrature
Encoders Encoder, Standard, 5-pin, 32 cycles, pins, quadrature
Encoders Encoder, Standard, 5-pin, 50 cycles, pins, quadrature, 2.0 in. cable
Encoders Encoder, Standard, 5-pin, 50 cycles, pins, quadrature
Encoders Encoder, Standard, 5-pin, 64 cycles, pins, quadrature
Encoders Encoder, Standrad, 5-pin, 100 cycles, 5.0in. cable, quadrature
Encoders Encoder
Encoders Encoders
Encoders INCR ENC, S, MECH, 10 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 10 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 10 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 7 mm tbush 15 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 10 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 7 mm tbush 20 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 15 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 15 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 15 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 15 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 20 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 20 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 20 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 20 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 15 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 15 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 15 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 15 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 20 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 20 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 20 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 12 PPR 12 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 15 PPR 30 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 15 PPR 30 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 15 PPR 30 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 15 PPR 30 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 15 PPR 30 DET, 5 Vdc, A/B, 2-bit, SW, 7 mm tbush 15 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 15 PPR 30 DET, 5 Vdc, A/B, 2-bit, SW, 7 mm tbush 20 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 15 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 15 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 15 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 15 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 20 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 20 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 20 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm sbush 20 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 15 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 5 mm tbush 20 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 7 mm tbush 15 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 20 PPR 20 DET, 5 Vdc, A/B, 2-bit, SW, 7 mm tbush 20 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 24 PPR 24 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 15 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 24 PPR 24 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 15 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 24 PPR 24 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 15 x 6 mm KQ shaft, vertical
Encoders INCR ENC, S, MECH, 24 PPR 24 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 20 x 6 mm F shaft, horizontal
Encoders INCR ENC, S, MECH, 24 PPR 24 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 20 x 6 mm F shaft, vertical
Encoders INCR ENC, S, MECH, 24 PPR 24 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 20 x 6 mm KQ shaft, horizontal
Encoders INCR ENC, S, MECH, 24 PPR 24 DET, 5 Vdc, A/B, 2-bit, 5 mm tbush 20 x 6 mm KQ shaft, vertical
Encoders Incr Yaa Encoder for HT34 Step Motors
Encoders Incremental Encoder, Sqr Flange, 1.181 Female, 0.2497, 0.2495 Shaft Dia., 150 cycles per turn, Dual Quad Channel, Complimentary Outputs, 12Vin / 5out, Side Termination, 18" Cable w/ seal
Encoders KIT 12-BIT Axial SSI Absolute Encoder
Encoders KIT 12-Bit Encoder Locking Axial
Encoders KIT 12-BIT Radial SSI Absolute Encoder
Encoders KIT 14-BIT Axial SSI Absolute Encoder
Encoders KIT 14-BIT Radial SSI Absolute Encoder
Encoders KIT AMT132Q INCR ENCODER RADIAL
Encoders KIT AMT132S INCR ENCODER RADIAL
Encoders KIT AMT133Q INCR ENCODER AXIAL
Encoders KIT AMT133S INCR ENCODER AXIAL
Encoders KIT AMT332S COMM ENCODER RADIAL
Encoders KIT AMT333D COMM ENCODER AXIAL
Encoders KIT AMT333S COMM ENCODER AXIAL
Encoders Kit En F CW 3Ch 1000CPR 1/4in
Encoders Kit En F CW 3Ch 1000CPR 5mm
Encoders Kit En F CW 3Ch 1000CPR 6mm
Encoders Kit En F CW 3Ch 1000CPR 8mm
Encoders Kit En F CW 3Ch 1024CPR 1/4in
Encoders Kit En F CW 3Ch 1024CPR 5mm
Encoders Kit En F CW 3Ch 1024CPR 6mm
Encoders Kit En F CW 3Ch 1024CPR 8mm
Encoders Kit En F CW 3Ch 500CPR 1/4in
Encoders Kit En F CW 3Ch 500CPR 5mm
Encoders Kit En F CW 3Ch 500CPR 6mm
Encoders Kit En F CW 3Ch 500CPR 8mm
Encoders Kit En L Drv 3Ch 1000CPR 1/4in
Encoders Kit En L Drv 3Ch 1000CPR 5mm
Encoders Kit En L Drv 3Ch 1000CPR 6mm
Encoders Kit En L Drv 3Ch 1000CPR 8mm
Encoders Kit En L Drv 3Ch 1024CPR 1/4in
Encoders Kit En L Drv 3Ch 1024CPR 5mm
Encoders Kit En L Drv 3Ch 1024CPR 8mm
Encoders Kit En L Drv 3Ch 500CPR 1/4in
Encoders Kit En L Drv 3Ch 500CPR 5mm
Encoders Kit En L Drv 3Ch 500CPR 6mm
Encoders Kit En L Drv 3Ch 500CPR 8mm
Encoders Kit En,F CW,3Ch 2000CPR,1/4in
Encoders Kit En,F CW,3Ch 2000CPR,6mm
Encoders Kit En,F CW,3Ch 2000CPR,8mm
Encoders Kit En,F CW,3Ch 2048CPR,1/4in
Encoders Kit En,F CW,3Ch 2048CPR,6mm
Encoders Kit En,F CW,3Ch 2048CPR,8mm
Encoders Kit En,F CW,3Ch 2500CPR,1/4in
Encoders Kit En,F CW,3Ch 2500CPR,4mm
Encoders Kit En,F CW,3Ch 2500CPR,6mm
Encoders Kit En,F CW,3Ch 2500CPR,8mm
Encoders Kit En,F CW,3Ch 5000CPR,1/4in
Encoders Kit En,F CW,3Ch 5000CPR,4mm
Encoders Kit En,F CW,3Ch 5000CPR,6mm
Encoders Kit En,F CW,3Ch 5000CPR,8mm
Encoders Kit En,L Drv,3Ch 1024CPR,2mm
Encoders Kit En,L Drv,3Ch 1024CPR,3mm
Encoders Kit En,L Drv,3Ch 1024CPR,4mm
Encoders Kit En,L Drv,3Ch 1024CPR,6mm
Encoders Kit En,L Drv,3Ch 2000CPR,1/4in
Encoders Kit En,L Drv,3Ch 2000CPR,6mm
Encoders Kit En,L Drv,3Ch 2000CPR,8mm
Encoders Kit En,L Drv,3Ch 2048CPR,1/4in
Encoders Kit En,L Drv,3Ch 2048CPR,6mm
Encoders Kit En,L Drv,3Ch 2048CPR,8mm
Encoders Kit En,L Drv,3Ch 2500CPR,4mm
Encoders Kit En,L Drv,3Ch 2500CPR,6mm
Encoders Kit En,L Drv,3Ch 2500CPR,8mm
Encoders Kit En,L Drv,3Ch 5000CPR,1/4in
Encoders Kit En,L Drv,3Ch 5000CPR,2mm
Encoders Kit En,L Drv,3Ch 5000CPR,3mm
Encoders Kit En,L Drv,3Ch 5000CPR,4mm
Encoders Kit En,L Drv,3Ch 5000CPR,6mm
Encoders Kit En,L Drv,3Ch 5000CPR,8mm
Encoders KIT, AMT112Q Incremental Encoder, Line Driver, Radial
Encoders KIT, AMT112S Incremental Encoder, Single Ended, Radial
Encoders KIT, AMT113Q Incremental Encoder, Line Driver, Axial
Encoders KIT, AMT113S Incremental Encoder, Single Ended, Axial
Encoders KIT, AMT222A, 12-BIT SPI ABSOLUTE ENCODER, RADIAL
Encoders KIT, AMT222B, 14-BIT SPI ABSOLUTE ENCODER, RADIAL
Encoders KIT, AMT223A, 12-BIT SPI ABSOLUTE ENCODER, AXIAL
Encoders KIT, AMT223B, 14-BIT SPI ABSOLUTE ENCODER, AXIAL
Encoders KIT, AMT312C Commutation Encoder, Single Ended Quadrature, Commutation Line Driver, Radial
Encoders KIT, AMT312Q Commutation Encoder, Quadrature Line Driver, Single Ended Commutation, Radial
Encoders KIT, AMT312S Commutation Encoder, Single Ended Quadrature, Single Ended Commutation, Radial
Encoders KIT, AMT313Q Commutation Encoder, Quadrature Line Driver, Single Ended Commutation, Axial
Encoders KIT, AMT313S Commutation Encoder, Single Ended Quadrature, Single Ended Commutation, Axial
Encoders Linear CS 102.4um 248lpi 110mm
Encoders Magnetic Encoder 16 Bit Programmable
Encoders Magnetic Encoder
Encoders Mechanical Encoder 1/4in Adjstbl Stops
Encoders Mechanical Encoder, 1/8", adjustable stop
Encoders MOD.NO H25E-F1-SS-10
Encoders PCBA CS 1.56nm ESL 248LPI 110mm
Encoders PCBA CS 1.56nm SSI 248LPI 110mm
Encoders PCBA CS 80um ESL 318LPI 86mm
Encoders PCBA CS 80um SSI 318LPI 86mm
Encoders PCBA CW 8mmThru H,25Bits,ESL
Encoders PCBA CW 9.5mmThru H,25Bits,ESL
Encoders Radial 14bit 8mm Absolute Encoder
Encoders Radial Encoder 2048PPR 6.35mmSleeve
Encoders Radial Encoder Kit 9 sleeve, base, covr
Encoders Rop18,Abs Ref ASIC 21Bits,485
Encoders Rop18,Abs Ref ASIC 21Bits,SSI
Encoders Rop35,Abs Ref ASIC 21Bits,485
Encoders Rop35,Abs Ref ASIC 21Bits,SSI
Encoders ROTARTY ENCODER
Encoders RS485 12-BIT Axial KIT Absolute Encoder
Encoders RS485 12-BIT Radial KIT Absolute Encoder
Encoders RS485 14-BIT Axial KIT Absolute Encoder
Encoders RS485 14-BIT Radial KIT Absolute Encoder
Encoders Shock Proof Optical Encoder 4in square dia, Base Mounted Feet, 500 cycles per turn, Dual Quad Channel, Side Conduit
Encoders SS CW Rop5.16mm Screw Hub 2mm
Encoders SS CW Rop5.16mm Screw Hub 3mm
Encoders SS CW Rop5.16mm Stress Hub 4mm
Encoders SS CW Rop7.8mm ID 8mm
Encoders SS CW Rop7.8mm ID 9.5mm
Encoders SS CW Rop8.95mm Screw Hub 10mm
Encoders SS CW Rop8.95mm Screw Hub 6mm
Encoders SS CW Rop8.95mm Screw Hub 8mm
Encoders SS Linear CS 80um 318lpi 86mm
Encoders Std 2 Chn LD 1000CPR 6mm
Encoders Std 2 Chn LD 2000CPR 6mm
Encoders Std 2 Chn LD, 360CPR 5mm
Encoders Std 2 Chn LD, 360CPR 6mm
Encoders Std 2 Chn LD, 500CPR 6mm
Encoders Std 2 Chn TTL 360CPR 5mm
Encoders Std 2 Chn TTL 360CPR 6mm
Encoders Std 2 Chn TTL 512CPR 2mm
Encoders Std 3 Chn LD 1000CPR 5mm
Encoders Std 3 Chn LD 1000CPR 6mm
Encoders Std 3 Chn LD 1024CPR 5mm
Encoders Std 3 Chn LD 1024CPR 6mm
Encoders Std 3 Chn LD 2000CPR 5mm
Encoders Std 3 Chn LD 2000CPR 6mm
Encoders Std 3 Chn LD 2048CPR 5mm
Encoders Std 3 Chn LD 2048CPR 6mm
Encoders Std 3 Chn LD, 360CPR 5mm
Encoders Std 3 Chn LD, 360CPR 6mm
Encoders Std 3 Chn LD, 500CPR 5mm
Encoders Std 3 Chn LD, 500CPR 6mm
Encoders Std 3 Chn TTL 360CPR 5mm
Encoders Std 3 Chn TTL 360CPR 6mm
Encoders Std 3 Chn TTL 500CPR 6mm
Encoders Std 3Chn TTL 1000CPR 6mm
Encoders Std 3Chn TTL 2000CPR 6mm
Encoders Vert Encoder M7x0.75 20ppr, 20 detent
Encoders Z1H 2Ch TTL 1000CPR 1/8in
Encoders Z1H 3Ch Diff 1000CPR 5mm
Encoders Z1H 3Ch Diff 1000CPR 6mm
Encoders Z1H 3Ch Diff 1000CPR 8mm
Encoders Z1H 3Ch Diff 1024CPR 5mm
Encoders Z1H 3Ch Diff 1024CPR 6mm
Encoders Z1H 3Ch Diff 1024CPR 8mm
Encoders Z1H 3Ch Diff 2000CPR 5mm
Encoders Z1H 3Ch Diff 2000CPR 6mm
Encoders Z1H 3Ch Diff 2000CPR 8mm
Encoders Z1H 3Ch TTL 1000CPR 5mm
Encoders Z1H 3Ch TTL 1000CPR 6mm
Encoders Z1H 3Ch TTL 1000CPR 8mm
Encoders Z1H 3Ch TTL 1024CPR 5mm
Encoders Z1H 3Ch TTL 1024CPR 6mm
Encoders Z1H 3Ch TTL 1024CPR 8mm
Encoders Z1H 3Ch TTL 2000CPR 5mm
Encoders Z1H 3Ch TTL 2000CPR 6mm
Encoders Z1H 3Ch TTL 2000CPR 8mm
Encoders Z1H,3Ch TTL 2500CPR,6mm
Encoders Z1H,3Ch TTL 2500CPR,8mm
Encoders Z1H,3Ch TTL 5000CPR,6mm
Encoders Z1H,3Ch TTL 5000CPR,8mm
Encoders Z1H,3Ch, LDrv 2500CPR,6mm
Encoders Z1H,3Ch, LDrv 2500CPR,8mm
Encoders Z1H,3Ch, LDrv 5000CPR,6mm
Encoders Z1H,3Ch, LDrv 5000CPR,8mm
Encoders Z1H,3Ch,LDrv 2500CPR,6mm
Encoders Z1H,3Ch,LDrv 2500CPR,8mm
Encoders Z1H,3Ch,LDrv 5000CPR,6mm
Encoders Z1H,3Ch,LDrv 5000CPR,8mm
Encoders

<< Prev Next >>