VAST STOCK CO., LIMITED Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Encoders 100 mA 5 - 28 VDC Optical Encoder
Encoders 11MM ENCDR W/SWTCH
Encoders 11mm METAL SHAFT ENCDR W/SWITCH
Encoders 11mm METAL SHAFT
Encoders 11MM ROTARY ENCODER
Encoders 11mm SELF RETURN ENCDR W/SWITCH
Encoders 12mm INSULATED SHAFT ENCDR W/SWITCH
Encoders 12mm Insulated Shaft Flat Shaft
Encoders 12mm INSULATED SHAFT
Encoders 12MM SMD INCREMENTAL ENCODER
Encoders 13.5 MM SHAFT W/SWITCH 2 DET
Encoders 15 MM SHAFT No Switch 30 Det
Encoders 15 MM SHAFT NO SWITCH NO DET
Encoders 15 MM SHAFT W/SWITCH 12 DET
Encoders 15 MM SHAFT W/SWITCH 2 DET
Encoders 15 MM SHAFT W/SWITCH NO DET
Encoders 15MM SHAFT NO switch
Encoders 15MM SHAFT w/switch
Encoders 16 mm 24 DETENTS ENCODER
Encoders 16MM ROTARY ENCODER
Encoders 20 MM SHAFT W/SWITCH 2 DET
Encoders 20 MM SHAFT W/SWITCH NO DET
Encoders 20mm BINARY CODED ROTARY ENCODER
Encoders 20mm GRAY CODED ROTARY ENCODER
Encoders 20MM SHAFT NO switch
Encoders 20mm SHAFT w/SWITCH
Encoders 25mm SHAFT NO SWITCH
Encoders 25mm SHAFT w/SWITCH
Encoders 27mm OTP
Encoders 2pin Blue/Green Flatted w/switch
Encoders 2pin Blue/Orange Knurled w/switch
Encoders 30 MM SHAFT NO SWITCH 12 DET
Encoders 30mm SHAFT NO SWITCH
Encoders 30mm SHAFT w/SWITCH
Encoders 4pin Green/Red Knurled w/switch
Encoders 7mm METAL SHAFT
Encoders 9.5 MM SHAFT NO SWITCH 2 DET
Encoders 9.5 MM SHAFT W/SWITCH 2 DET
Encoders ABS ENCDR MULTI TURN 25 BIT BINARY 30VDC
Encoders ABS ENCDR MULTI TURN 25 BIT GRAY 30VDC
Encoders ABS ENCDR MULTI TURN
Encoders ABS ENCDR SNGL TURN 13BIT BINARY 30VDC
Encoders ABS ENCDR SNGL TURN 13BIT GRAY 30VDC
Encoders ABS ENCDR SNGL TURN 13BIT GRAY
Encoders ABS ENCODER MULTI TURN 4069 SSI GRAY
Encoders ABS ENCODER SINGLE TURN 8192 PPR GRAY
Encoders ASM,TE,2.2IN,32POS,B RUSH,1.3DShread
Encoders ASM,TE,2.2IN,32POS,K NURL,1.3DShread
Encoders Blue LED Knurled
Encoders BRACKET D58
Encoders BRACKET W/ADJUSTMENT
Encoders BRACKET
Encoders CABLE SHIELDED 4X2 WIRES
Encoders Encode Conn. Male
Encoders ENCODER/VAR.RES IP67 BLU/RED/BLU/GRN LED
Encoders ENCODER/VAR.RES IP67 GRN/RED/BLU/GRN LED
Encoders ENCODER/VAR.RES IP67 RED/RED/BLU/ORN LED
Encoders ENCODER
Encoders FLANGE D58 MM
Encoders FLANGE INTERFACE D90
Encoders FLANGE IP 67 D58
Encoders FLEXIBLE FLANGE ANTI ROTATION
Encoders FLEXIBLE MNTNG KIT
Encoders FREQ 120VAC PLSE 12V
Encoders FREQ 120VAC PLSE
Encoders FREQ 120VAC QUAD 12V
Encoders Green LED Flatted 25mm 24detent
Encoders Hawk Resolvers 1-In 7 V, 5000 Hz, 0.45
Encoders HawkResolvers 1-In 7 V, 5000 Hz, 1.0
Encoders HOHLWELLENDM G
Encoders HORZ 12DET 12PULSE 12PULSE
Encoders HORZ 12DET 12PULSE 15mm SHAFT SPST SW
Encoders HORZ 12DET 12PULSE 15mm SHAFT W/O SW
Encoders HORZ 12DET 12PULSE 17.5mm SHAFT SPST SW
Encoders HORZ 12DET 12PULSE 17.5mm SHAFT W/O SW
Encoders HORZ 12DET 12PULSE 20mm SHAFT SPST SW
Encoders HORZ 12DET 12PULSE 20mm SHAFT W/O SW
Encoders HORZ 12DET 12PULSE 25mm SHAFT SPST SW
Encoders HORZ 12DET 12PULSE 25mm SHAFT W/O SW
Encoders HORZ 12DET 12PULSE 30mm SHAFT SPST SW
Encoders HORZ 12DET 12PULSE 30mm SHAFT W/O SW
Encoders HORZ 12DET 24PULSE 20mm SHAFT SPST SW
Encoders HORZ 12DET 24PULSE 25mm SHAFT W/O SW
Encoders HORZ 24DET 12PULSE 17.5mm SHAFT SPST SW
Encoders HORZ 24DET 12PULSE 20mm SHAFT SPST SW
Encoders HORZ 24DET 24PULSE 15mm SHAFT SPST SW
Encoders HORZ 24DET 24PULSE 17.5mm SHAFT SPST SW
Encoders HORZ 24DET 24PULSE 17.5mm SHAFT W/O SW
Encoders HORZ 24DET 24PULSE 20mm SHAFT SPST SW
Encoders HORZ 24DET 24PULSE 20mm SHAFT W/O SW
Encoders HORZ 24DET 24PULSE 22.5mm SHAFT SPST SW
Encoders HORZ 24DET 24PULSE 22.5mm SHAFT SPST
Encoders HORZ 24DET 24PULSE 25mm SHAFT SPST SW
Encoders HORZ 24DET 24PULSE 25mm SHAFT W/O SW
Encoders HORZ 24DET 24PULSE 30mm SHAFT SPST SW
Encoders HORZ 24DET 24PULSE 30mm SHAFT W/O SW
Encoders HORZ NO DET 12PULSE 20mm SHAFT SPST SW
Encoders HORZ NO DET 12PULSE 20mm SHAFT W/O SW
Encoders HORZ NO DET 12PULSE 25mm SHAFT W/O SW
Encoders HORZ NO DET 12PULSE 30mm SHAFT SPST SW
Encoders HORZ NO DET 24PULSE 17.5mm SHAFT SPST SW
Encoders HORZ NO DET 24PULSE 17.5mm SHAFT W/O SW
Encoders HORZ NO DET 24PULSE 20mm SHAFT SPST SW
Encoders HORZ NO DET 24PULSE 20mm SHAFT W/O SW
Encoders HORZ NO DET 24PULSE 22.5mm SHAFT SPST SW
Encoders HORZ NO DET 24PULSE 25mm SHAFT SPST SW
Encoders HORZ NO DET 24PULSE 25mm SHAFT W/O SW
Encoders HORZ NO DET 24PULSE 30mm SHAFT SPST SW
Encoders INCREMENTAL ENCODER 1024 PPR DC SS
Encoders INCREMENTAL ENCODER 360 PR DC SS
Encoders INCREMENTAL ENCODER 5000 PPR DC SS S
Encoders Incremental Encoder for HT17 Step Motors
Encoders Incremental Encoder for HT23 Step Motors
Encoders Incremental Encoder for HT34 Step Motors
Encoders INCREMNT ENCODR 100 POINTS 5 30V DC
Encoders INCREMNT ENCODR 100 PTS 11 30VDC
Encoders INCREMNT ENCODR 100 PTS 4,75 30V DC
Encoders INCREMNT ENCODR 100 PTS 5 30V DC
Encoders INCREMNT ENCODR 100 PTS 5V DC
Encoders INCREMNT ENCODR 1000 POINTS 5 30V DC
Encoders INCREMNT ENCODR 1000 PTS 11 30VDC
Encoders INCREMNT ENCODR 1000 PTS 4,75 30V DC
Encoders INCREMNT ENCODR 1000 PTS 5 30V DC
Encoders INCREMNT ENCODR 1000 PTS 5V DC
Encoders INCREMNT ENCODR 1024 16384PT 4 30VDC
Encoders INCREMNT ENCODR 1024 16384PT 5 30VDC
Encoders INCREMNT ENCODR 1024 PTS 11 30VDC
Encoders INCREMNT ENCODR 1024 PTS 4,75 30V DC
Encoders INCREMNT ENCODR 1024 PTS 5 30V DC
Encoders INCREMNT ENCODR 1024 PTS 5V DC
Encoders INCREMNT ENCODR 10K PTS 11 30VDC
Encoders INCREMNT ENCODR 10K PTS 5V DC
Encoders INCREMNT ENCODR 2500 POINTS 5 30V DC
Encoders INCREMNT ENCODR 2500 PTS 11 30VDC
Encoders INCREMNT ENCODR 2500 PTS 4,75 30V DC
Encoders INCREMNT ENCODR 2500 PTS 5 30V DC
Encoders INCREMNT ENCODR 2500 PTS 5V DC
Encoders INCREMNT ENCODR 256 496 PTS 4 30V DC
Encoders INCREMNT ENCODR 256 496 PTS 4 30VDC
Encoders INCREMNT ENCODR 256 496 PTS 5 30V DC
Encoders INCREMNT ENCODR 360 5760 PTS 4 30VDC
Encoders INCREMNT ENCODR 360 5760 PTS 5 30V
Encoders INCREMNT ENCODR 360 5760 PTS 5 30VDC
Encoders INCREMNT ENCODR 360 PTS 11 30VDC
Encoders INCREMNT ENCODR 360 PTS 4,75 30V DC
Encoders INCREMNT ENCODR 360 PTS 5 30V DC
Encoders INCREMNT ENCODR 360 PTS 5V DC
Encoders INCREMNT ENCODR 3600 PTS 11 30VDC
Encoders INCREMNT ENCODR 3600 PTS 5V DC
Encoders INCREMNT ENCODR 40MM SLD 6MM AXE 100 PTS
Encoders INCREMNT ENCODR 40MM SOLID 6 MM AXE 1000
Encoders INCREMNT ENCODR 40MM SOLID 6 MM AXE 1024
Encoders INCREMNT ENCODR 40MM SOLID 6 MM AXE 360 P
Encoders INCREMNT ENCODR 40MM SOLID 6 MM AXE 500 P
Encoders INCREMNT ENCODR 40MM SOLID 6 MM AXE
Encoders INCREMNT ENCODR 40MM THROUGH 6 MM A
Encoders INCREMNT ENCODR 450PT 5 30VDC 100KHZ
Encoders INCREMNT ENCODR 48 ppr, w/torque arm
Encoders INCREMNT ENCODR 500 8000 PT 4 30VDC
Encoders INCREMNT ENCODR 500 8000 PT 5 30VDC
Encoders INCREMNT ENCODR 500 8000 PTS 30VDC
Encoders INCREMNT ENCODR 500 PTS 11 30VDC
Encoders INCREMNT ENCODR 500 PTS 4,75 30V DC
Encoders INCREMNT ENCODR 500 PTS 5 30V DC
Encoders INCREMNT ENCODR 500 PTS 5V DC
Encoders INCREMNT ENCODR 5000 PTS 11 30VDC
Encoders INCREMNT ENCODR 5000 PTS 4,75 30V DC
Encoders INCREMNT ENCODR 5000 PTS 5 30V DC
Encoders INCREMNT ENCODR 5000 PTS 5V DC
Encoders INCREMNT ENCODR 5K 80K PT 4,75 30VDC
Encoders INCREMNT ENCODR 5K 80K PT 5 30V DC
Encoders INCREMNT ENCODR 5K 80K PTS 5 30V DC
Encoders JUMPR SIGNAL CONVRTR SSI TO PARALLEL BIN
Encoders JUMPR SIGNAL CONVRTR SSI TO PARALLEL GRA
Encoders NO DETENTS/switch SHAFTLESS
Encoders NUTS AND WASHERS FOR RK11K1140A2S
Encoders Orange LED Flatted
Encoders PARALLEL ABSOLUTE MULTITURN ENCODER - PUSH PULL 10MM 5-30VDC GRAY 13 BIT RESOLUTION, NUMBER OF TURNS STANDARD 12 BITS, CABLE + SUBD37 PINOUTS OUTPUT AXIAL 1M CABLE
Encoders PLAIN BRACKET D90
Encoders Power Connector Male
Encoders PRE WIRED CONN M23 10 WIRES INCREM 10M
Encoders PRE WIRED CONN M23 10 WIRES INCREM 2M
Encoders PRE WIRED CONN M23 10 WIRES INCREM 5M
Encoders PRE WIRED CONN M23 16 WIRE ABS SNGL 10M
Encoders PRE WIRED CONN M23 16 WIRE ABS SNGL 2M
Encoders PRE WIRED CONN M23 16 WIRE ABS SNGL 5M
Encoders PRE WIRED CONN M23 8 WIRES ABS SSI 10M
Encoders PRE WIRED CONN M23 8 WIRES ABS SSI 2M
Encoders PRE WIRED CONN M23 8 WIRES ABS SSI 5M
Encoders QUADRATURE W/INDEX ROTARY OPT ENCODER
Encoders Red Blue/Green LED Push Switch Knurled
Encoders Red LED Knurled 20mm 24detent
Encoders Red/Blue/Green LED Push Switch Flatted
Encoders RESOLVER HOLLOW SHAFT
Encoders S664 240 VAC PWR FSI
Encoders SENSOR
Encoders SET/3 ECCNTRC CLMPS W/SCRWS+WASHERS
Encoders Shaft Rotation Trans
Encoders Shaft Rotation Transducer
Encoders SHAFTLESS NO SWITCH 24 DET
Encoders SPL DPM 3.5 DIGIT LC
Encoders STRING ENCODER 25 INCH RANGE
Encoders TE Connectivity
Encoders UL/CSA CABLE 10 100M
Encoders V23401U2117C333
Encoders VERT 12DET 12PULSE 17.5mm SHAFT SPST SW
Encoders VERT 12DET 12PULSE 17.5mm SHAFT W/O SW
Encoders VERT 12DET 12PULSE 20mm SHAFT SPST SW
Encoders VERT 12DET 12PULSE 20mm SHAFT W/O SW
Encoders VERT 12DET 12PULSE 25mm SHAFT SPST SW
Encoders VERT 12DET 12PULSE 25mm SHAFT W/O SW
Encoders VERT 12DET 12PULSE 30mm SHAFT SPST SW
Encoders VERT 12DET 24PULSE 17.5mm SHAFT W/O SW
Encoders VERT 12DET 24PULSE 25mm SHAFT SPST SW
Encoders VERT 24DET 12PULSE 17.5mm SHAFT W/O SW
Encoders VERT 24DET 24PULSE 17.5mm SHAFT SPST SW
Encoders VERT 24DET 24PULSE 17.5mm SHAFT W/O SW
Encoders VERT 24DET 24PULSE 20mm SHAFT SPST SW
Encoders VERT 24DET 24PULSE 20mm SHAFT W/O SW
Encoders VERT 24DET 24PULSE 25mm SHAFT SPST SW
Encoders VERT 24DET 24PULSE 25mm SHAFT W/O SW
Encoders VERT 24DET 24PULSE 30mm SHAFT SPST SW
Encoders VERT NO DET 12PULSE 20mm SHAFT SPST SW
Encoders VERT NO DET 24PULSE 17.5mm SHAFT SPST SW
Encoders VERT NO DET 24PULSE 20mm SHAFT SPST SW
Encoders VERT NO DET 24PULSE 25mm SHAFT SPST SW
Encoders XCC ENCODER MOUNTING ADAPTER

<< Prev