VAST STOCK CO., LIMITED Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| Encoders 10mm 12 Res 24 Dtent 7mm mount height | |
| Encoders 10mm 12 Res 24 Dtent 9mm mount height | |
| Encoders 11mm 15 RES 0 DETENT | |
| Encoders 11mm 15 RES 30 DTENT | |
| Encoders 11mm 18 RES 36 DTENT | |
| Encoders 11mm 9 res 18 detent w/ switch lo profile | |
| Encoders 12mm 12 RES 12 DTENT 15mm Operating sectn | |
| Encoders 12mm 12 RES 12 DTENT 20mm Operating sectn | |
| Encoders 12mm 12 RES 12 DTENT 25mm Operating sectn | |
| Encoders 12mm 24 Res 24 Dtent 20mm operating sectn | |
| Encoders 12mm 24 Res 24 Dtent 25mm operating sectn | |
| Encoders 12mm 24 RES 24 DTENT | |
| Encoders 12mm Ins Shaft Vert Incremental .5mA 5V | |
| Encoders 15Pulse/30Detent/15m m/16mNm | |
| Encoders 15Pulse/30Detent/Ref low | |
| Encoders 15Pulses/30Detent 20mm/18mNm | |
| Encoders 15Pulses/30Detent/40 mNm | |
| Encoders 15Pulses/30Detent | |
| Encoders 18 Detent 9 Pulse 15mm Actuator | |
| Encoders 18Pulses/18Detent/15 mm/12mNm | |
| Encoders 18Pulses/18Detent/15 mm/20mNm | |
| Encoders 24Pulses 24Detent 8.5 fllow shaft | |
| Encoders 3/4"slot 12 DET 1/4" Bushing | |
| Encoders 3/4"slot PCB 12 DET 1/4" Bushing | |
| Encoders 3/4"slot PCB 12 DET 3/8" Bushing | |
| Encoders 3/8"flat 12 DET 1/4" Bushing | |
| Encoders 30 DETENT 15-PULSE | |
| Encoders 35mm Self-ret Switch 15 Pulses/30 Detent | |
| Encoders 5 Volts SMD/SMT | |
| Encoders 5 Volts Through Hole | |
| Encoders 5mm 12 PULSES 12 DET | |
| Encoders 5VDC ROTARY ENCODER | |
| Encoders 5Volts Through Hole | |
| Encoders 7/8"flat 12 DET 1/4" Bushing | |
| Encoders 7/8"flat PCB 12 DET 1/4" Bushing | |
| Encoders 7/8"slot 12 DET 1/4" Bushing | |
| Encoders 7/8"slot PCB 12 DET 1/4" Bushing | |
| Encoders 9mm 15 RES 30 DTENT | |
| Encoders 9mm Inserted Slot | |
| Encoders 9mm Single Flatted | |
| Encoders 9Pulses/18Detent | |
| Encoders 9x1/4"BUSH PCB 24DET 1/4" SINGLE FLATTED | |
| Encoders ABC Switch 12+/-5mNm 10 Pulse/30 Detent | |
| Encoders ABC Switch 18+/-7mNm 10 Pulse/30 Detent | |
| Encoders ABC Switch 18mNm/18detent | |
| Encoders ABC Switch 30mNm Long shaft | |
| Encoders ABS 12-24 VDC NPN Gr ey Code | |
| Encoders ABS 12-24VDC NP N BINARY | |
| Encoders ABS 12-24VDC NPN BCD | |
| Encoders ABS 12-24VDC NPN GC Conn | |
| Encoders ABS 12-24VDC NPN Gre y Code | |
| Encoders ABS 12-24VDC NPN GREY | |
| Encoders ABS 12-24VDC PNP Gre y Code | |
| Encoders ABS 5VDC Volt Out BI NARY | |
| Encoders ABS,12-24VDC,NPN,BCD | |
| Encoders ABS | |
| Encoders Digital Contacting Bushing Mount | |
| Encoders DIGITAL CONTACTING ENCODER | |
| Encoders Digital contacting | |
| Encoders Digital Output Bushing Mount | |
| Encoders Dual Shaft Flat Slot 15 Pulses/30 Detent | |
| Encoders EC11 slotted shaft 25mm | |
| Encoders Enc 524V OPN AB Z Phase720P/R | |
| Encoders ENCODER-DIGITAL CONTACTING | |
| Encoders Encoder | |
| Encoders FLAT SLDR 24 DET 1/4" Bushing | |
| Encoders HARDWARE FOR EC12E2420801 | |
| Encoders Horizontal 7mm 12 detent | |
| Encoders INC 12-24VDC NPN/PNP ABZ Phase | |
| Encoders INC 5-12VDC Line-DRV ABZ Phase | |
| Encoders INC 5-12VDC VOLT ABZ PHASE | |
| Encoders INC 5-12VDC Volt-Out ABZ Phase | |
| Encoders INC 5-24VDC NPN OC A BZ PHASE | |
| Encoders INC 5-24VDC NPN OC ABZ PHASE | |
| Encoders INC 5-24VDC OPEN ABZ PHASE | |
| Encoders INC 5-24VDC PNP OC A BZ PHASE | |
| Encoders INC 5-24VDC PNP OC ABZ PHASE | |
| Encoders INC 512VDC VOLT ABZ PHASE | |
| Encoders INC 524VDC OPEN ABZ PHASE | |
| Encoders INC 5VDC LINE D VR ABZ+COMPL | |
| Encoders INC 5VDC Line DVR A BZ+COMPL | |
| Encoders INC 5VDC LINE DVR AB Z+COMPL | |
| Encoders INC 5VDC LINE DVR ABZ+COMPL | |
| Encoders INC LINE DRVR 5VDC ABZ PHS | |
| Encoders Incremental 60mm 15 Pulses/30 Detent | |
| Encoders Prox Sensor | |
| Encoders Reflow/h=6.55 | |
| Encoders Rotary Encoder | |
| Encoders Rotery Encoder | |
| Encoders Self-return type With 1.5Switch | |
| Encoders SLOT 0 DET 1/4" Bushing | |
| Encoders SLOT 12 DET 1/4" Bushing | |
| Encoders SLOT 24 DET 1/4" Bushing | |
| Encoders SLOT 36 DET 1/4" Bushing | |
| Encoders SLOT 36 DET 1/4" No Thread | |
| Encoders SLOT 36 DET Bushing Mount | |
| Encoders SLOT PCB 0 DET 1/4" Bushing | |
| Encoders SLOT PCB 12DETENTS 1/4"BUSHING | |
| Encoders SLOT PCB 24 DET 1/4" Bushing | |
| Encoders SLOT PCB 24 DET 3/8" Bushing | |
| Encoders SLOT PCB 36 DET 1/4" Bushing | |
| Encoders SLOT PCB 36 DET Bushing Mount | |
| Encoders Water-prf,Heavy trq 12 position endoder | |
| Encoders Water-prf,Heavy trq 16 position endoder | |
| Encoders With 1.5 Switch 18Pulse No Detent | |
| Encoders With 1.5mm Switch/15 pulse/30 detent | |
| Encoders With 1.5mm Switch/15 pulse/No detent | |
| Encoders Without Switch/15 pulse/30 detent | |
| Encoders Without Switch/15Pulse/30Det ent/Rotational life 100k cycles | |
| Encoders Without Switch/9Pulse/18Dete nt/Rotational life 100k cycles | |
| Encoders |
| << Prev | Next >> |