48 Vdc, 4.16 A, 200 W
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ETMA480416U |
| Product Name | Desktop AC-DC Power Supply |
| Type | AC / DC Adapter; AC/DC Converter; Medical Power Supply |
| Form Factor | Desktop / Free Standing |
| Features | Power Factor Correction |
| DC Output Voltage | 48.0 volts |