PCM-400-24-CNF -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
PCM-400-24-CNF
Description
24 Vdc, 16.67 A, 400 W
Description
24 Vdc, 16.67 A, 400 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PCM-400-24-CNF |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
24.0 volts
|
|
DC Output Current
|
16.67 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-10 to 60 C (14 to 140 F)
DC Output Current
2 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
AC Output Voltage
125.0 volts
DC Output Voltage
15.0 volts
View Details