SWI24-15-E -- WALL PLUG-IN EUROPEAN BLADE AC-DC POWER SUPPLY
CUI Inc.
Wall Plug-In European Blade AC-DC Power Supply
SWI24-15-E
Description
15 Vdc, 1.6 A, 24 W
Description
15 Vdc, 1.6 A, 24 W
Datasheet
Suppliers
Wall Plug-In European Blade AC-DC Power Supply
SWI24-15-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SWI24-15-E |
|
Product Name
|
Wall Plug-In European Blade AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Wall Mount
|
|
DC Output Voltage
|
15.0 volts
|
|
DC Output Current
|
1.6 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
1.34 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Type
Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology
Switching Power Supply
Form Factor
DIN Rail
View Details