3.3/12 Vdc, 24/12 A, 250 W
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VF-D250-D312A-CF |
| Product Name | Chassis Mount AC-DC Power Supply |
| Type | AC/DC Converter |
| Features | Power Factor Correction |
| DC Output Voltage | 3.3 volts |
| DC Output Current | 24 amps |