VBM-100-24 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
VBM-100-24
Description
24 Vdc, 4.2 A, 100 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
24 Vdc, 4.2 A, 100 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
VBM-100-24
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
VBM-100-24 |
VBM-100-24 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
24.0 volts
|
|
|
DC Output Current
|
4.2 amps
|
|
|
DC Output Power
|
100 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
CE / FCC / UL / CB / TUV / CCC / KC / BSMI
DC Output Voltage
12.0 volts
View Details
2 suppliers
DC Output Voltage
24.0 volts
DC Output Current
5 amps
View Details