VDRS-60-12 -- DIN RAIL AC-DC POWER SUPPLY
CUI Inc.
DIN Rail AC-DC Power Supply
VDRS-60-12
Description
12 Vdc, 5 A, 60 W
Description
12 Vdc, 5 A, 60 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VDRS-60-12 |
|
Product Name
|
DIN Rail AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Form Factor
|
DIN Rail
|
|
DC Output Voltage
|
12.0 volts
|
|
DC Output Current
|
5 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
1 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Type
DC Power Supply
Technology
Linear Power Supply
DC Output Voltage
30.0 volts
View Details