SDI65-15-UD -- DESKTOP AC-DC POWER SUPPLY
CUI Inc.
Desktop AC-DC Power Supply
SDI65-15-UD
Description
15 Vdc, 4.34 A, 65 W
Description
15 Vdc, 4.34 A, 65 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SDI65-15-UD |
|
Product Name
|
Desktop AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Desktop / Free Standing
|
|
DC Output Voltage
|
15.0 volts
|
|
DC Output Current
|
4.34 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Instrumentation
AC Output Voltage
700.0 volts
AC Output Current
650 to 8000 amps
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
24.0 volts
View Details
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details