48 Vdc, 2.1 A, 100 W
AC/DC CONVERTER 48V 100W
| CUI Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VBM-100-48 | VBM-100-48 |
| Product Name | Board Mount AC-DC Power Supply | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter | DC Power Supply |
| Form Factor | Board Mount | |
| DC Output Voltage | 48.0 volts | |
| DC Output Current | 2.1 amps | |
| DC Output Power | 100 watts |