SMI24-24 -- WALL PLUG-IN MULTI BLADE AC-DC POWER SUPPLY
CUI Inc.
Wall Plug-In Multi Blade AC-DC Power Supply
SMI24-24
Description
24 Vdc, 1 A, 24 W
Description
24 Vdc, 1 A, 24 W
Datasheet
Suppliers
Wall Plug-In Multi Blade AC-DC Power Supply
SMI24-24
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SMI24-24 |
|
Product Name
|
Wall Plug-In Multi Blade AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Wall Mount
|
|
DC Output Voltage
|
24.0 volts
|
|
DC Output Current
|
1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP67
DC Output Voltage
24.0 volts
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Type
AC / DC Adapter
AC Output Voltage
250.0 volts
Number of Outputs
3 #
View Details