SWI25-5-E -- WALL PLUG-IN EUROPEAN BLADE AC-DC POWER SUPPLY
CUI Inc.
Wall Plug-In European Blade AC-DC Power Supply
SWI25-5-E
Description
5 Vdc, 4 A, 20 W
Description
5 Vdc, 4 A, 20 W
Datasheet
Suppliers
Wall Plug-In European Blade AC-DC Power Supply
SWI25-5-E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SWI25-5-E |
|
Product Name
|
Wall Plug-In European Blade AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Wall Mount
|
|
DC Output Voltage
|
5.0 volts
|
|
DC Output Current
|
4 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Current
5 amps
View Details
2 suppliers
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
AC Output Voltage
125.0 volts
DC Output Voltage
24.0 volts
View Details