CUI Inc. Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Page: 1 2 3
Product Name Notes
12 V, 25 A, 300 W
12 Vdc, 0.083 A, 1 W
12 Vdc, 0.167 A, 2 W
12 Vdc, 0.25 A, 3 W
12 Vdc, 0.42 A, 5 W
12 Vdc, 0.5 A, 6 W
12 Vdc, 0.83 A, 10 W
12 Vdc, 0.85 A, 10.2 W
12 Vdc, 0.9 A, 10 W
12 Vdc, 1.25 A, 15 W
12 Vdc, 1.6 A, 19.2 W
12 Vdc, 1.6 A, 20 W
12 Vdc, 1.7 A, 20 W
12 Vdc, 10 A, 120 W
12 Vdc, 12.5 A, 150 W
12 Vdc, 13.3 A, 160 W
12 Vdc, 15 A, 180 W
12 Vdc, 15.42 A, 185 W
12 Vdc, 16.67 A, 200 W
12 Vdc, 18.75 A, 225 W
12 Vdc, 2.1 A, 25 W
12 Vdc, 2.5 A, 30 W
12 Vdc, 20.83 A, 250 W
12 Vdc, 22.92 A, 275 W
12 Vdc, 23.33 A, 280 W
12 Vdc, 25 A, 300 W
12 Vdc, 25.00 A, 350 W
12 Vdc, 26.37 A, 320 W
12 Vdc, 3.34 A, 40 W
12 Vdc, 30.4 A, 365 W
12 Vdc, 4.2 A, 50 W
12 Vdc, 41.67 A, 500 W
12 Vdc, 41.67 A, 550 W
12 Vdc, 5 A, 60 W
12 Vdc, 5.9 A, 70 W
12 Vdc, 6 A, 75 W
12 Vdc, 7.1 A, 85 W
12 Vdc, 8.4 A, 100 W
12 Vdc, 8.5 A, 102 W
12/24 Vdc, 13.33/6.67 A, 240 W
12/24 Vdc, 25/12.5 A, 400 W
15 Vdc, 0.067 A, 1 W
15 Vdc, 0.133 A, 2 W
15 Vdc, 0.2 A, 3 W
15 Vdc, 0.33 A, 5 W
15 Vdc, 0.4 A, 6 W
15 Vdc, 0.67 A, 10 W
15 Vdc, 0.7 A, 10 W
15 Vdc, 0.7 A, 10.5 W
15 Vdc, 1 A, 15 W
15 Vdc, 1.0 A, 15 W
15 Vdc, 1.3 A, 19.5 W
15 Vdc, 1.3 A, 20 W
15 Vdc, 1.4 A, 20 W
15 Vdc, 1.6 A, 25 W
15 Vdc, 1.7 A, 25 W
15 Vdc, 10 A, 150 W
15 Vdc, 12 A, 180 W
15 Vdc, 12.33 A, 185 W
15 Vdc, 15 A, 225 W
15 Vdc, 16.67 A, 250 W
15 Vdc, 18.33 A, 275 W
15 Vdc, 18.67 A, 280 W
15 Vdc, 2 A, 30 W
15 Vdc, 2.67 A, 40 W
15 Vdc, 20 A, 300 W
15 Vdc, 21.67 A, 350 W
15 Vdc, 23.53 A, 320 W
15 Vdc, 3.4 A, 50 W
15 Vdc, 33.33 A, 550 W
15 Vdc, 4 A, 60 W
15 Vdc, 4.7 A, 70 W
15 Vdc, 5 A, 75 W
15 Vdc, 5.7 A, 85 W
15 Vdc, 6.7 A, 100 W
15 Vdc, 7 A, 105 W
15 Vdc, 8 A, 120 W
150W, 12-16V, single output, metal enclosed
150W, 12-16V, single output, u-frame
150W, 17-23V, single output, metal enclosed
150W, 17-23V, single output, u-frame
150W, 24-30V, single output, metal enclosed
150W, 24-30V, single output, u-frame
150W, 35-56V, single output, metal enclosed
150W, 36-56V, single output, u-frame
16 Vdc, 31.25 A, 500 W
18 Vdc, 1.7 A, 30 W
18 Vdc, 13.89 A, 250 W
18 Vdc, 20 A, 320 W
18 Vdc, 5.6 A, 100 W
18 Vdc, 6.66 A, 120 W
18 Vdc, 8.33 A, 150 W
24 V, 12.5 A, 300 W
24 Vdc, 0.042 A, 1 W
24 Vdc, 0.083 A, 2 W
24 Vdc, 0.125 A, 3 W
24 Vdc, 0.23 A, 5.5 W
24 Vdc, 0.25 A, 6 W
24 Vdc, 0.42 A, 10 W
24 Vdc, 0.45 A, 10 W
24 Vdc, 0.45 A, 10.8 W
24 Vdc, 0.625 A, 15 W
24 Vdc, 0.63 A, 15 W
24 Vdc, 0.85 A, 20 W
24 Vdc, 0.85 A, 20.4 W
24 Vdc, 0.9 A, 20 W
24 Vdc, 1.1 A, 25 W
24 Vdc, 1.1 A, 26 W
24 Vdc, 1.3 A, 30 W
24 Vdc, 1.67 A, 40 W
24 Vdc, 10.42 A, 250 W
24 Vdc, 11.46 A, 275 W
24 Vdc, 11.67 A, 280 W
24 Vdc, 12.5 A, 300 W
24 Vdc, 14.58 A, 350 W
24 Vdc, 15.2 A, 365 W
24 Vdc, 15.24 A, 320 W
24 Vdc, 2.1 A, 50 W
24 Vdc, 2.2 A, 53 W
24 Vdc, 2.5 A, 60 W
24 Vdc, 22.73 A, 500 W
24 Vdc, 22.92 A, 550 W
24 Vdc, 3 A, 70 W
24 Vdc, 3.2 A, 77 W
24 Vdc, 3.6 A, 85 W
24 Vdc, 4.2 A, 100 W
24 Vdc, 4.5 A, 108 W
24 Vdc, 5 A, 120 W
24 Vdc, 6.25 A, 150 W
24 Vdc, 6.3 A, 150 W
24 Vdc, 6.66 A, 160 W
24 Vdc, 7.5 A, 180 W
24 Vdc, 7.71 A, 185 W
24 Vdc, 8.33 A, 200 W
24 Vdc, 9.38 A, 225 W
28 Vdc, 11.85 A, 320 W
28 Vdc, 2.5 A, 70 W
28 Vdc, 3.6 A, 100 W
28 Vdc, 8.93 A, 250 W
28/5 Vdc, 3.92/2 A, 120 W
3.3 Vdc, 0.3 A, 1 W
3.3 Vdc, 0.6 A, 2 W
3.3 Vdc, 0.7 A, 2.3 W
3.3 Vdc, 1.2 A, 4 W
3.3 Vdc, 1.25 A, 4.2 W
3.3 Vdc, 10 A, 33 W
3.3 Vdc, 15 A, 50 W
3.3 Vdc, 2 A, 6.6 W
3.3 Vdc, 2.4 A, 8 W
3.3 Vdc, 20 A, 66 W
3.3 Vdc, 22 A, 72.6 W
3.3 Vdc, 3 A, 10 W
3.3 Vdc, 3 A, 9.9 W
3.3 Vdc, 4 A, 13.2 W
3.3 Vdc, 4.1 A, 13.5 W
3.3 Vdc, 6 A, 20 W
3.3 Vdc, 80 A, 264 W
3.3/12 Vdc, 15/6 A, 120 W
3.3/12 Vdc, 40/25 A, 400 W
3.3/12/-12 Vdc, 15/6/0.8 A, 120 W
3.3/12/-5 Vdc, 15/6/0.8 A, 120 W
3.3/12/12 Vdc, 15/6/0.8 A, 120 W
3.3/12/5 Vdc, 15/6/0.8 A, 120 W
3.3/24 Vdc, 40/12.5 A, 400 W
3.3/5 Vdc, 15/6 A, 120 W
3.3/5/-12 Vdc, 15/6/1 A, 120 W
3.3/5/12 Vdc, 15/6/1 A, 120 W
30 Vdc, 1.33 A, 40 W
30 Vdc, 11.67 A, 350 W
30 Vdc, 18.33 A, 550 W
30 Vdc, 4 A, 120 W
30 Vdc, 5 A, 150 W
30 Vdc, 6 A, 180 W
30 Vdc, 7.5 A, 225 W
30 Vdc, 9.17 A, 275 W
36 V, 8.34 A, 300 W
36 Vdc, 1.11 A, 40 W
36 Vdc, 16.13 A, 500 W
36 Vdc, 2.8 A, 100 W
36 Vdc, 3 A, 120 W
36 Vdc, 4.17 A, 150 W
36 Vdc, 4.2 A,150 W
36 Vdc, 5.14 A, 185 W
36 Vdc, 6.25 A, 225 W
36 Vdc, 6.93 A, 250 W
36 Vdc, 7.78 A, 280 W
36 Vdc, 8.33 A, 300 W
36 Vdc, 8.34 A, 300 W
36 Vdc, 9.14 A, 320 W
48 V, 6.25 A, 300 W
48 Vdc, 0.31 A, 15 W
48 Vdc, 0.32 A, 15 W
48 Vdc, 0.32 A, 15.4 W
48 Vdc, 0.42 A, 20 W
48 Vdc, 0.5 A, 25 W
48 Vdc, 0.57 A, 27 W
48 Vdc, 0.83 A, 40 W
48 Vdc, 1.1 A, 53 W
48 Vdc, 1.25 A, 60 W
48 Vdc, 1.5 A, 70 W
48 Vdc, 1.6 A, 77 W
48 Vdc, 1.8 A, 85 W
48 Vdc, 10.42 A, 500 W
48 Vdc, 11.46 A, 550 W
48 Vdc, 2.1 A, 100 W
48 Vdc, 2.3 A, 110 W
48 Vdc, 2.5 A, 120 W
48 Vdc, 3.13 A, 150 W
48 Vdc, 3.2 A, 150 W
48 Vdc, 3.33 A, 160 W
48 Vdc, 3.75 A, 180 W
48 Vdc, 3.85 A, 185 W
48 Vdc, 4.17 A, 200 W
48 Vdc, 4.69 A, 225 W
48 Vdc, 5.21 A, 250 W
48 Vdc, 5.73 A, 275 W
48 Vdc, 5.84 A, 280 W
48 Vdc, 6.25 A, 300 W
48 Vdc, 7.30 A, 350 W
48 Vdc, 7.44 A, 320 W
48 Vdc, 7.6 A, 365 W
5 Vdc, 0.2 A, 1 W
5 Vdc, 0.4 A, 2 W
5 Vdc, 0.6 A, 3 W
5 Vdc, 1 A, 5 W
5 Vdc, 1.2 A, 6 W
5 Vdc, 10 A, 50 W
5 Vdc, 10.6 A, 53 W
5 Vdc, 15 A, 75 W
5 Vdc, 16 A, 80 W
5 Vdc, 18 A, 90 W
5 Vdc, 2 A, 10 W
5 Vdc, 2.8 A, 14 W
5 Vdc, 20 A, 100 W
5 Vdc, 22 A, 110 W
5 Vdc, 3 A, 15 W
5 Vdc, 3.5 A, 17.5 W
5 Vdc, 4 A, 20 W
5 Vdc, 4.1 A, 20.5 W
5 Vdc, 40 A, 200 W
5 Vdc, 5.28 A, 26.4 W
5 Vdc, 50 A, 250 W
5 Vdc, 6 A, 30 W
5 Vdc, 6.67 A, 33.4 W
5 Vdc, 8 A, 40 W
5 Vdc, 8.61 A, 43 W
5 Vdc, 80 A, 400 W
5 W, 12 V, Single Output, Open PCB, Medical Type
5 W, 15 V, Single Output, Open PCB, Medical Type
5 W, 18 V, Single Output, Open PCB, Medical Type
5 W, 24 V, Single Output, Open PCB, Medical Type
5 W, 3.3 V Single Output, Open PCB, Medical Type
5 W, 5 V, Single Output, Open PCB, Medical Type
5/-24 Vdc, 15/3.5 A, 120 W
5/10/-10 Vdc, 15/6/1 A, 120 W
5/10/10 Vdc, 15/6/1 A, 120 W
5/12 Vdc, 15/6 A, 120 W
5/12 Vdc, 24/13.33 A, 240 W
5/12 Vdc, 4/2 A, 30 W
5/12 Vdc, 40/25 A, 400 W
5/12 Vdc, 6/4 A, 60 W
5/12/-12 Vdc, 15/6/0.8 A, 120 W
5/12/-5 Vdc, 15/6/0.8 A, 120 W
5/12/12 Vdc, 15/6/0.8 A, 120 W
5/12/5 Vdc, 15/6/0.8 A, 120 W
5/15 Vdc, 15/6 A, 120 W
5/15/-15 Vdc, 15/6/0.8 A, 120 W
5/15/15 Vdc, 15/6/0.8 A, 120 W
5/24 Vdc, 15/3.5 A, 120 W
5/24 Vdc, 4/1 A, 30 W
5/24 Vdc, 40/12.5 A, 400 W
5/24 Vdc, 6/2.2 A, 60 W
5/24/-12 Vdc, 15/3.5/0.8 A, 120 W
5/24/-24 Vdc, 15/3.5/0.8 A, 120 W
5/24/12 Vdc, 15/3.5/0.8 A, 120 W
5/24/24 Vdc, 15/3.5/0.8 A, 120 W
54 Vdc, 4.63 A, 250 W
54 Vdc, 6.27 A, 320 W
58 Vdc, 3.10 A, 180 W
58 Vdc, 3.88 A, 225 W
58 Vdc, 4.74 A, 275 W
58 Vdc, 6.04 A, 350 W
58 Vdc, 9.48 A, 550 W
5W, 9 V, Single Output, Open PCB, Medical Type
7.5 Vdc, 16 A, 120 W
9 Vdc, 0.11 A, 1 W
9 Vdc, 0.22 A, 2 W
9 Vdc, 0.33 A, 3 W
9 Vdc, 0.55 A, 5 W
9 Vdc, 0.67 A, 6 W
9 Vdc, 1.1 A, 10 W
9 Vdc, 1.6 A, 14.4 W
9 Vdc, 1.6 A, 15 W
9 Vdc, 11.2 A, 100 W
9 Vdc, 13.33 A, 120 W
9 Vdc, 2.1 A, 18.9 W
9 Vdc, 2.2 A, 20 W
9 Vdc, 2.3 A, 20 W
9 Vdc, 2.5 A, 22.5 W
9 Vdc, 25 A, 225 W
9 Vdc, 32 A, 288 W
9 Vdc, 33.34 A, 144 W
9 Vdc, 4.45 A, 40 W

<< Prev Next >>