PBK-1-5-B -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
PBK-1-5-B
Description
5 Vdc, 0.2 A, 1 W
Description
5 Vdc, 0.2 A, 1 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PBK-1-5-B |
|
Product Name
|
Board Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Form Factor
|
Board Mount
|
|
DC Output Voltage
|
5.0 volts
|
|
DC Output Current
|
0.2000 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
1.34 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details