SDM36-5-UD -- DESKTOP AC-DC POWER SUPPLY
CUI Inc.
Desktop AC-DC Power Supply
SDM36-5-UD
Description
5 Vdc, 5 A, 25 W
Description
5 Vdc, 5 A, 25 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SDM36-5-UD |
|
Product Name
|
Desktop AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter; Medical Power Supply
|
|
Form Factor
|
Desktop / Free Standing
|
|
DC Output Voltage
|
5.0 volts
|
|
DC Output Current
|
5 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-10 to 60 C (14 to 140 F)
DC Output Current
7.5 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details