PCM-400-12-CFS -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
PCM-400-12-CFS
Description
12 Vdc, 33.33 A, 400 W
Description
12 Vdc, 33.33 A, 400 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PCM-400-12-CFS |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
12.0 volts
|
|
DC Output Current
|
33.33 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
AC Power Source
Applications
Instrumentation, Meatal Heating
AC Output Voltage
240.0 to 480.0 volts
View Details
Type
DC-DC Converter
Features
IP67
DC Output Voltage
12.0 volts
View Details
Type
1
Form Factor
Wall Mount
AC Output Voltage
16.0 volts
View Details