PBO-1-S5-B -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
PBO-1-S5-B
Description
5 Vdc, 0.2 A, 1 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
5 Vdc, 0.2 A, 1 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
PBO-1-S5-B
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PBO-1-S5-B |
PBO-1-S5-B |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount; Open Frame
|
|
|
DC Output Voltage
|
5.0 volts
|
|
|
DC Output Current
|
0.2000 amps
|
|
|
DC Output Power
|
1 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Output Voltage
24.0 volts
DC Output Current
20 amps
View Details
Type
AC / DC Adapter
Form Factor
Open Frame
Operating Temperature
-10 to 50 C (14 to 122 F)
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
5 amps
View Details