EMMA240063-P5P-IC -- WALL PLUG-IN MULTI BLADE AC-DC POWER SUPPLY
CUI Inc.
Wall Plug-In Multi Blade AC-DC Power Supply
EMMA240063-P5P-IC
Description
24 Vdc, 0.63 A, 15 W
Description
24 Vdc, 0.63 A, 15 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
EMMA240063-P5P-IC |
|
Product Name
|
Wall Plug-In Multi Blade AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter; Medical Power Supply
|
|
Form Factor
|
Wall Mount
|
|
DC Output Voltage
|
24.0 volts
|
|
DC Output Current
|
0.6300 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power System
Applications
Instrumentation, Heating
DC Output Power
50000 to 600000 watts
View Details
Yaskawa America, Inc. - Motion Division
AC Output Voltage
200.0 volts
View Details
DC Output Voltage
24.0 volts
DC Output Current
10 amps
View Details