PBK-1-15 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
PBK-1-15
Description
15 Vdc, 0.066 A, 1 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
15 Vdc, 0.066 A, 1 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
PBK-1-15
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PBK-1-15 |
PBK-1-15 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount
|
|
|
DC Output Voltage
|
15.0 volts
|
|
|
DC Output Current
|
0.0660 amps
|
|
|
DC Output Power
|
1 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Current
25 amps
View Details
3 suppliers
Type
DC-DC Converter
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
CE
View Details
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Type
DC Power Supply
Technology
Linear Power Supply
DC Output Voltage
30.0 volts
View Details