PBO-5-S12 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
PBO-5-S12
Description
12 Vdc, 0.42 A, 5 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
12 Vdc, 0.42 A, 5 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
PBO-5-S12
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PBO-5-S12 |
PBO-5-S12 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount; Open Frame
|
|
|
DC Output Voltage
|
12.0 volts
|
|
|
DC Output Current
|
0.4200 amps
|
|
|
DC Output Power
|
5 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
DC Output Voltage
24.0 volts
DC Output Current
5 amps
View Details
2 suppliers
Type
AC / DC Adapter
Form Factor
DIN Rail
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
Technology
Switching Power Supply
DC Output Voltage
24.0 volts
DC Output Current
0.3000 amps
View Details