12/24 Vdc, 16.67/8.33 A, 300 W
| CUI Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | VF-D320-D1224A |
| Product Name | Chassis Mount AC-DC Power Supply |
| Type | AC/DC Converter |
| Features | Power Factor Correction |
| DC Output Voltage | 12.0 volts |
| DC Output Current | 16.67 amps |