VDRS-20-24 -- DIN RAIL AC-DC POWER SUPPLY
CUI Inc.
DIN Rail AC-DC Power Supply
VDRS-20-24
Description
24 Vdc, 1 A, 24 W
Description
24 Vdc, 1 A, 24 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VDRS-20-24 |
|
Product Name
|
DIN Rail AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Form Factor
|
DIN Rail
|
|
DC Output Voltage
|
24.0 volts
|
|
DC Output Current
|
1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Current
5 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Type
DC Power Supply; AC/DC Converter
Technology
Switching Power Supply
Form Factor
Board Mount; DIN Rail; Wall Mount
View Details