PSE-600-48 -- FRONT-END AC-DC POWER SUPPLY
CUI Inc.
Front-End AC-DC Power Supply
PSE-600-48
Description
48 Vdc, 12.5 A, 600 W
Description
48 Vdc, 12.5 A, 600 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
PSE-600-48 |
|
Product Name
|
Front-End AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
48.0 volts
|
|
DC Output Current
|
12.5 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
1
Operating Temperature
-25 to 70 C (-13 to 158 F)
DC Output Current
10 amps
View Details
Type
DC Power Supply; Programmable Power Supply
Features
Adjustable Current
DC Output Voltage
8.0 to 50.0 volts
View Details
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details