SDI12-5.9-UD -- DESKTOP AC-DC POWER SUPPLY
CUI Inc.
Desktop AC-DC Power Supply
SDI12-5.9-UD
Description
5.9 Vdc, 2 A, 11.8 W
Description
5.9 Vdc, 2 A, 11.8 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SDI12-5.9-UD |
|
Product Name
|
Desktop AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Desktop / Free Standing
|
|
DC Output Voltage
|
5.9 volts
|
|
DC Output Current
|
2 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Features
IP21
DC Output Voltage
12.5 volts
View Details
Type
DC Power Supply; DC Power System; AC/DC Converter
Technology
Linear Power Supply
Form Factor
DIN Rail; Wall Mount
View Details
Quantaflex Printed Electronics Inc.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
Output Frequency
4.00E-4 MHz
View Details
Regulatory Compliance
RoHS Compliant
DC Output Voltage
750.0 volts
DC Output Current
6 amps
View Details