ETMA240250UD -- DESKTOP AC-DC POWER SUPPLY
CUI Inc.
Desktop AC-DC Power Supply
ETMA240250UD
Description
24 Vdc, 2.5 A, 60 W
Description
24 Vdc, 2.5 A, 60 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
ETMA240250UD |
|
Product Name
|
Desktop AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter; Medical Power Supply
|
|
Form Factor
|
Desktop / Free Standing
|
|
DC Output Voltage
|
24.0 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Siglent Technologies NA, Inc.
Type
DC Power Supply
Technology
Switching Power Supply
Form Factor
Desktop / Free Standing
View Details
Midwest Motion Products, Inc.
Type
DC Power Supply
DC Output Voltage
48.0 volts
DC Output Power
750 watts
View Details
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
4 amps
View Details