CUI Inc. Datasheets for AC-DC Converters

AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more

Page: 1 2 3
Product Name Notes
12 Vdc, 33.34 A, 400 W
12/24 Vdc, 25/12.5 A, 400 W
18 Vdc, 25 A, 400 W
24 Vdc, 18.19 A, 400 W
3.3 Vdc, 60 A, 198 W
3.3/12 Vdc, 40/25 A, 400 W
3.3/24 Vdc, 40/12.5 A, 400 W
36 Vdc, 12.9 A, 400 W
48 Vdc, 9.53 A, 400 W
5 Vdc, 60 A, 300 W
5/12 Vdc, 40/25 A, 400 W
5/24 Vdc, 40/12.5 A, 400 W

<< Prev