PBO-3-S12 -- BOARD MOUNT AC-DC POWER SUPPLY
CUI Inc.
Board Mount AC-DC Power Supply
PBO-3-S12
Description
12 Vdc, 0.250 A, 3 W
-
CUI Inc.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
12 Vdc, 0.250 A, 3 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Power Supplies - Board Mount - AC DC Converters
PBO-3-S12
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
Power Supplies |
|
Product Number
|
PBO-3-S12 |
PBO-3-S12 |
|
Product Name
|
Board Mount AC-DC Power Supply |
Power Supplies - Board Mount - AC DC Converters |
|
Type
|
AC/DC Converter
|
DC Power Supply
|
|
Form Factor
|
Board Mount; Open Frame
|
|
|
DC Output Voltage
|
12.0 volts
|
|
|
DC Output Current
|
0.2500 amps
|
|
|
DC Output Power
|
3 watts
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Operating Temperature
0 to 40 C (32 to 104 F)
Regulatory Compliance
CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage
12.0 volts
View Details
2 suppliers
DC Output Voltage
24.0 volts
DC Output Current
1 amps
View Details