SDI120-48-U -- DESKTOP AC-DC POWER SUPPLY
CUI Inc.
Desktop AC-DC Power Supply
SDI120-48-U
Description
48 Vdc, 2.5 A, 120 W
Description
48 Vdc, 2.5 A, 120 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
SDI120-48-U |
|
Product Name
|
Desktop AC-DC Power Supply |
|
Type
|
AC / DC Adapter; AC/DC Converter
|
|
Form Factor
|
Desktop / Free Standing
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
48.0 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC-DC Converter
Form Factor
Board Mount
Operating Temperature
-40 to 90 C (-40 to 194 F)
View Details
ABSOPULSE Electronics Ltd.
Type
DC/AC Inverter
AC Output Voltage
115.0 volts
DC Output Voltage
48.0 volts
View Details
DC Output Voltage
5.0 volts
DC Output Current
2 amps
View Details