Riedon, Inc. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| • High Power Rating in a Small Package • Resistances from 0.005 to 260kOhms • Power Rating 1 to 15Watts • Resistance Tolerances to ± 0.01% • Low TCR: ± | |
| • Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01% | |
| Resistances from 0.05Ohm to 500Ohms Power Rating to 50Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01% | |
| Resistances from 0.1Ohm to 100Ohms Power Rating to 0.8Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01% | |
| Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01% | |
| Resistances from 0.5Ohm to 150kOhms Power Rating to 10Watt Resistance Tolerances to ±0.01% TCR to ±3ppm/K Load Stability to 0.01% TO-220 Housing Convenient SMD D2Pak Available | |
| Resistances from 100Ohm to 20kOhms Power Rating to 0.2Watt Resistance Tolerances to ±0.005% TCR to ±0.5ppm/K Load Stability to 0.001% Twin Resistor Construction | |
| Resistances from 1Ohm to 150kOhms Power Rating to 0.25Watt Resistance Tolerances to ±0.01% TCR to ±4ppm/K Load Stability to 0.01% | |
| Resistances from 1Ohm to 150kOhms Power Rating to 0.4Watt Resistance Tolerances to ±0.05% TCR to ±1ppm/K Load Stability to 0.01% | |
| Resistances from 1Ohm to 150kOhms Power Rating to 0.6Watt Resistance Tolerances to ±0.005% TCR to ±1ppm/K Load Stability to 0.01% | |
| Resistances from 1Ohm to 300kOhms Power Rating to 0.8Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01% | |
| Resistances from 50Ohm Power Rating to 30Watt Resistance Tolerances to ±1% TCR to ±5ppm/K Load Stability to 0.01% Customized Resistance Values Twin Resistor Construction | |
| Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating)... |
| << Prev | Next >> |