Riedon, Inc. Precision Resistor USR 2-3010

Description
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%
Description
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - USR 2-3010 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
USR 2-3010
Precision Resistor USR 2-3010
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%

• Resistances from 1Ohm to 1MOhms
• Power Rating to 2Watt
• Resistance Tolerances to ±0.005%
• TCR to ±1ppm/K
• Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USR 2-3010
Product Name Precision Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 1 to 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers