Riedon, Inc. Surface Mount Resistor USS UNS 4-T220

Description
Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
Description
Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - USS UNS 4-T220 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
USS UNS 4-T220
Surface Mount Resistor USS UNS 4-T220
Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%

Resistances from 0.2Ohm to 80Ohms
Power Rating to 15Watt
Resistance Tolerances to ±0.01%
TCR to ±1ppm/K
Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USS UNS 4-T220
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2000 to 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details