Riedon, Inc. Heat Sink Resistor UHN 2-3825D

Description
Resistances from 50Ohm Power Rating to 30Watt Resistance Tolerances to ±1% TCR to ±5ppm/K Load Stability to 0.01% Customized Resistance Values Twin Resistor Construction
Description
Resistances from 50Ohm Power Rating to 30Watt Resistance Tolerances to ±1% TCR to ±5ppm/K Load Stability to 0.01% Customized Resistance Values Twin Resistor Construction

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - UHN 2-3825D - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
UHN 2-3825D
Heat Sink Resistor UHN 2-3825D
Resistances from 50Ohm Power Rating to 30Watt Resistance Tolerances to ±1% TCR to ±5ppm/K Load Stability to 0.01% Customized Resistance Values Twin Resistor Construction

Resistances from 50Ohm
Power Rating to 30Watt
Resistance Tolerances to ±1%
TCR to ±5ppm/K
Load Stability to 0.01%
Customized Resistance Values
Twin Resistor Construction

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UHN 2-3825D
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details