RES AXIAL 6W 1.5K 1% 20PPM
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 696-UB6-1K5F1-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 1 +/- % |