Riedon, Inc. Precision Resistor USR 2-0808

Description
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%
Description
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - USR 2-0808 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
USR 2-0808
Precision Resistor USR 2-0808
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%

• Resistances from 1Ohm to 1MOhms
• Power Rating to 2Watt
• Resistance Tolerances to ±0.005%
• TCR to ±1ppm/K
• Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USR 2-0808
Product Name Precision Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 1 to 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers