Riedon, Inc. Heat Sink Resistor USR 4-3425 3825

Description
Resistances from 0.05Ohm to 500Ohms Power Rating to 50Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
Description
Resistances from 0.05Ohm to 500Ohms Power Rating to 50Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - USR 4-3425 3825 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
USR 4-3425 3825
Heat Sink Resistor USR 4-3425 3825
Resistances from 0.05Ohm to 500Ohms Power Rating to 50Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%

Resistances from 0.05Ohm to 500Ohms
Power Rating to 50Watt
Resistance Tolerances to ±0.01%
TCR to ±1ppm/K
Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USR 4-3425 3825
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 0.0500 to 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details