Riedon, Inc. Precision Resistor USR 2-1510

Description
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%
Description
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - USR 2-1510 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
USR 2-1510
Precision Resistor USR 2-1510
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%

• Resistances from 1Ohm to 1MOhms
• Power Rating to 2Watt
• Resistance Tolerances to ±0.005%
• TCR to ±1ppm/K
• Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USR 2-1510
Product Name Precision Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 1 to 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details