Riedon, Inc. Precision Resistor USR 2-2110

Description
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%
Description
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - USR 2-2110 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
USR 2-2110
Precision Resistor USR 2-2110
• Resistances from 1Ohm to 1MOhms • Power Rating to 2Watt • Resistance Tolerances to ±0.005% • TCR to ±1ppm/K • Load Stability to 0.01%

• Resistances from 1Ohm to 1MOhms
• Power Rating to 2Watt
• Resistance Tolerances to ±0.005%
• TCR to ±1ppm/K
• Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USR 2-2110
Product Name Precision Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads
Resistance Range 1 to 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers