Riedon, Inc. Precision Resistor UNR 2-0710

Description
Resistances from 1Ohm to 150kOhms Power Rating to 0.6Watt Resistance Tolerances to ±0.005% TCR to ±1ppm/K Load Stability to 0.01%
Description
Resistances from 1Ohm to 150kOhms Power Rating to 0.6Watt Resistance Tolerances to ±0.005% TCR to ±1ppm/K Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - UNR 2-0710 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
UNR 2-0710
Precision Resistor UNR 2-0710
Resistances from 1Ohm to 150kOhms Power Rating to 0.6Watt Resistance Tolerances to ±0.005% TCR to ±1ppm/K Load Stability to 0.01%

Resistances from 1Ohm to 150kOhms
Power Rating to 0.6Watt
Resistance Tolerances to ±0.005%
TCR to ±1ppm/K
Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number UNR 2-0710
Product Name Precision Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1 to 5000 ohms
Tolerance 0.0050 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers