Riedon, Inc. Precision Resistor USR 2-1410

Description
Resistances from 1Ohm to 300kOhms Power Rating to 0.8Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
Description
Resistances from 1Ohm to 300kOhms Power Rating to 0.8Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - USR 2-1410 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
USR 2-1410
Precision Resistor USR 2-1410
Resistances from 1Ohm to 300kOhms Power Rating to 0.8Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%

Resistances from 1Ohm to 300kOhms
Power Rating to 0.8Watt
Resistance Tolerances to ±0.01%
TCR to ±1ppm/K
Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USR 2-1410
Product Name Precision Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1 to 300000 ohms
Tolerance 0.0100 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers