Riedon, Inc. Precision Resistor USR 2-0710

Description
Resistances from 1Ohm to 150kOhms Power Rating to 0.6Watt Resistance Tolerances to ±0.005% TCR to ±1ppm/K Load Stability to 0.01%
Description
Resistances from 1Ohm to 150kOhms Power Rating to 0.6Watt Resistance Tolerances to ±0.005% TCR to ±1ppm/K Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - USR 2-0710 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
USR 2-0710
Precision Resistor USR 2-0710
Resistances from 1Ohm to 150kOhms Power Rating to 0.6Watt Resistance Tolerances to ±0.005% TCR to ±1ppm/K Load Stability to 0.01%

Resistances from 1Ohm to 150kOhms
Power Rating to 0.6Watt
Resistance Tolerances to ±0.005%
TCR to ±1ppm/K
Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USR 2-0710
Product Name Precision Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
Tolerance 0.0050 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers